EN
  • EN
  • DE

MAX8776GTJ+T

Part No MAX8776GTJ+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST TQFN / Switching Regulator IC Output
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Base Product Number MAX8776
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1075799-MAX8776GTJ+T
Ultra Librarian 3D Model Ultra Librarian MAX8776GTJ+T CAD Model

Description

The MAX8776GTJ+T is a high-performance, step-down voltage regulator designed by Maxim Integrated, a leader in analog and mixed-signal engineering. This efficient power management integrated circuit is tailored for applications that demand a compact, high-efficiency solution to provide a regulated output voltage from a higher input voltage.

Key Features

  • Adjustable Output Voltage: The regulator offers a flexible output voltage range, which can be adjusted to meet the specific requirements of the application it is used in.
  • High Efficiency: With its advanced design, the MAX8776GTJ+T provides excellent conversion efficiency, which helps in minimizing power loss and heat generation within the system.
  • Thermal Management: The device includes thermal protection features to safeguard against overheating, ensuring reliable operation under various conditions.
  • Compact Package: Housed in a small, thin QFN package, the MAX8776GTJ+T is ideal for space-constrained applications.

Applications

The MAX8776GTJ+T is versatile and can be used in a wide array of applications, including but not limited to:

  • Notebook Computers
  • Portable Electronics
  • Networking and Telecommunications Equipment
  • Industrial Systems

Technical Specifications

The device boasts a comprehensive set of technical specifications that make it a robust choice for powering sensitive electronic components:

  • Input Voltage Range: The regulator operates from an input voltage range that accommodates common system power rails.
  • Output Current Capability: It can deliver a substantial amount of current to the load, making it suitable for powering high-performance integrated circuits.
  • Protection Features: Includes over-current protection, over-voltage protection, and under-voltage lockout to ensure the safety and longevity of the powered device.

Ordering Information

The MAX8776GTJ+T is available for order in tape and reel format, denoted by the '+T' suffix, facilitating easy integration into automated manufacturing processes. For detailed ordering and product information, customers are encouraged to contact Maxim Integrated or their authorized distributors.

You May Also Be Interested in

Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $16.7716 $50.3148
8+ $13.7614 $110.0912
12+ $13.3313 $159.9756
16+ $12.9013 $206.4208
21+ $12.4712 $261.8952
27+ $11.1811 $301.8897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess