EN
  • EN
  • DE

MAX8969EWL53+T

Part No MAX8969EWL53+T
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BOOST 5.3V 700MA 9WLP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Function Step-Up
Output Configuration Positive
Topology Boost
Output Type Fixed
Number of Outputs 1
Voltage - Input (Min) 2.5V
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 5.3V
Current - Output 700mA
Frequency - Switching 3MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 9-WFBGA, WLBGA
Supplier Device Package 9-WLP (1.26x1.26)
Base Product Number MAX8969
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 982029-MAX8969EWL53+T
Ultra Librarian 3D Model Ultra Librarian MAX8969EWL53+T CAD Model

Description

Maxim Integrated MAX8969EWL53+T Power Management IC

The Maxim Integrated MAX8969EWL53+T is a robust, high-efficiency power management integrated circuit (PMIC) designed to meet the rigorous demands of power regulation in complex electronic devices. This component is part of Maxim Integrated's extensive portfolio of power management solutions, renowned for their reliability and performance.

Key Features

  • High Efficiency: The MAX8969EWL53+T provides excellent power conversion efficiency, which is crucial for extending the battery life of portable devices.
  • Compact Design: With its ultra-small package, this PMIC is ideal for space-constrained applications, allowing designers to minimize the footprint of their power management circuitry.
  • Flexible Power Supply Options: It supports a wide range of input voltages, making it versatile for various applications from smartphones to IoT devices.
  • Thermal Management: The device includes built-in thermal protection features to safeguard against overheating, ensuring reliable operation under varying conditions.
  • Programmable Output: The output voltage is programmable, providing designers with the flexibility to tailor the power supply to the specific needs of their application.

Applications

The MAX8969EWL53+T is suitable for a diverse array of applications, including but not limited to:

  • Mobile Phones
  • Tablets
  • Portable Media Players
  • Wireless Networking Devices
  • Wearable Technology

Technical Specifications

The technical specifications of the MAX8969EWL53+T include:

  • Input Voltage Range: Specified in the datasheet
  • Output Voltage Range: Programmable based on application requirements
  • Package: Small, leadless package for surface mount technology
  • Operating Temperature Range: Specified to ensure reliable performance across different environments

Maxim Integrated's commitment to quality ensures that the MAX8969EWL53+T PMIC is manufactured to the highest standards, offering designers a reliable and efficient solution for their power management needs. Whether you're developing a battery-powered consumer device or an industrial-grade piece of equipment, this PMIC is engineered to provide a stable power supply while maximizing battery life and minimizing space.

For detailed information, including pin configurations, electrical characteristics, and application circuits, please refer to the official Maxim Integrated MAX8969EWL53+T datasheet.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BUCK 3.3V 3.5A 15FC2QFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK ADJ 300MA 12TDFN
Lowest to $6.1109
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK PROG 3V 20SWTQFN
Lowest to $5.8363
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BCK-BST ADJ 6A 22QFN
Lowest to $16.0875

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5853 $58.7559
8+ $16.0707 $128.5656
12+ $15.5682 $186.8184
16+ $15.0658 $241.0528
20+ $14.5634 $291.2680
27+ $13.0573 $352.5471
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,388 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess