EN
  • EN
  • DE

MAXM17502ALI#T

Part No MAXM17502ALI#T
Manufacturer Analog Devices Inc.
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 60V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1168816-MAXM17502ALI#T
Manufacturer Analog Devices Inc.
Category Power Supplies - Board Mount DC DC Converters
Package Tape & Reel (TR)
Product Status Obsolete
Base Product Number MAXM17502
Type Power Module with Integrated Inductor
Topology Buck
Package / Case SiP-28
Output Voltage 900 mV to 5 V
Output Current 1 A
Ultra Librarian 3D Model Ultra Librarian MAXM17502ALI#T CAD Model

Description

Product Overview: MAXM17502ALI#T from Analog Devices Inc.

The MAXM17502ALI#T, from the renowned manufacturer Analog Devices Inc., is a highly integrated, fixed-frequency, step-down power module in a compact package. This product is designed to simplify power supply design by reducing the need for multiple external components, thereby saving on board space and reducing time to market for a wide range of applications.

Key Features

  • High-Efficiency Power Solution: The module integrates a synchronous wide input range step-down regulator with built-in inductors and capacitors, delivering high efficiency and reducing power loss.
  • Compact Design: Housed in a small 6.5mm x 6.75mm x 2.9mm, 29-pin LGA-EP (Exposed Pad) package, this product is ideal for space-constrained applications.
  • Wide Input Voltage Range: It operates over a wide input voltage range from 4.5V to 42V, making it suitable for various industrial, automotive, and communication systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.9V to 12V, providing flexibility to power a broad range of devices.
  • Thermal Management: The module features an efficient thermal design with an exposed pad for enhanced thermal dissipation.
  • Protection Features: It includes overcurrent protection, overtemperature protection, and undervoltage lockout to ensure the safety and reliability of your power supply.

Applications

The MAXM17502ALI#T is an ideal power solution for a variety of applications, including:

  • Industrial Control Systems
  • Automotive Infotainment and Body Electronics
  • Telecommunications Equipment
  • Networking Devices
  • Point-of-Load Power Supplies

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability, and the MAXM17502ALI#T is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring long-term performance even under harsh conditions.

With its combination of integration, efficiency, compactness, and robust protection features, the MAXM17502ALI#T from Analog Devices Inc. stands out as a powerful, reliable, and convenient choice for designers looking to optimize their power supply solutions.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess