EN
  • EN
  • DE
  • IT

MAXM22510GLH+

Part No MAXM22510GLH+
Manufacturer Analog Devices Inc.
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 1/1 44LGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000399-MAXM22510GLH+
Manufacturer Analog Devices Inc.
Category Integrated Circuits (ICs) -Interface- Drivers, Receivers, Transceivers
Package Strip
Type Transceiver
Voltage - Supply 3V ~ 3.6V
Operating Temperature -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 44-BFLGA
Supplier Device Package 44-LGA (9.35x11.5)
Base Product Number MAXM22510
Ultra Librarian 3D Model Ultra Librarian MAXM22510GLH+ CAD Model

Description

Analog Devices Inc. MAXM22510GLH+ Overview

The MAXM22510GLH+ is a state-of-the-art integrated module from Analog Devices Inc., designed to streamline the implementation of power systems in a wide range of applications. This compact, high-efficiency module integrates a full-bridge DC-DC converter with built-in FETs, providing a complete power solution that simplifies design and reduces time-to-market for engineers and product developers.

Key Features

  • High Integration: The MAXM22510GLH+ combines a synchronous step-down DC-DC converter with integrated MOSFETs, a built-in compensation network, and an inductor in a single package. This integration reduces external component count and simplifies the power supply design.
  • Wide Input Voltage Range: It operates over a broad input voltage range, making it suitable for various industrial, automotive, and communication applications.
  • Adjustable Output Voltage: The output voltage is adjustable, providing design flexibility to meet specific requirements of the powered device.
  • High Efficiency: With its synchronous rectification and optimized design, the module achieves high efficiency, minimizing power loss and heat generation.
  • Compact Size: The small footprint of the module is ideal for space-constrained applications, allowing for a more compact overall system design.
  • Thermal Management: The module is designed with thermal performance in mind, featuring over-temperature protection to ensure reliable operation under varying conditions.
  • Quality and Reliability: As with all Analog Devices products, the MAXM22510GLH+ is manufactured to high standards, ensuring quality and reliability in critical applications.

Applications

  • Industrial Automation
  • Telecommunications Equipment
  • Automotive Electronics
  • Portable and Battery-Powered Devices
  • Power Supplies for FPGAs, DSPs, and Microprocessors

The MAXM22510GLH+ from Analog Devices Inc. is an excellent choice for designers looking for a robust, efficient, and compact power solution. Its integrated approach and ease of use make it a versatile component that can be rapidly deployed in a multitude of electronic products, ensuring optimal performance and reliability.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER HALF 1/1 8DIP / 1/1 Transceiver Half RS422, RS485 8-PDIP
Need more? Email Us
ON Semiconductor
LCD DISPLAY DRIVER
Lowest to $21.2474
Broadcom Limited
OCTAL PORT 10/100/1000BASE
Lowest to $46.1431
Maxim Integrated
IC QUAD LVDS LINE RECEIVER SOIC
Need more? Email Us
Harris Corporation
RS-232 TRANSMITTER/RECIEVER
Lowest to $6.0295
Renesas Electronics America
IC TRANSCEIVER FULL 5/3 28SSOP
Lowest to $1.8278
National Semiconductor (TI)
LINE RECEIVER, 2 FUNC, 2 RCVR, C
Lowest to $2.8080
Broadcom Limited
I-TEMP 8-PORT FAST ETHERNET TRAN
Lowest to $19.8280
Maxim Integrated
RS-485/RS-422 TRANSCVR / 1/1 Transceiver Full RS422, RS485 8-SOIC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.7533 $71.5066
4+ $29.3360 $117.3440
6+ $28.4193 $170.5158
8+ $27.5025 $220.0200
10+ $26.5858 $265.8580
13+ $23.8355 $309.8615
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,220 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess