EN
  • EN
  • DE

MAX9173ESE+T

Part No MAX9173ESE+T
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC QUAD LVDS LINE RECEIVER SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Mfr Maxim Integrated
Series *
Package Tape & Reel
Product Status Obsolete
Base Product Number MAX917
Standard Package 2,500 pcs
ECCN OBSOLETE
Win Source Part Number 707265-MAX9173ESE+T
Ultra Librarian 3D Model Ultra Librarian MAX9173ESE+T CAD Model

Description

The MAX9173ESE+T from Maxim Integrated is a high-performance, low-voltage differential signaling (LVDS) serializer that is designed to facilitate point-to-point baseband data transmission over controlled impedance media of approximately 100 ohms. The device operates at a signaling rate range of 10Mbps to 500Mbps, making it suitable for a wide array of high-speed data communication applications.

This compact serializer comes in a 16-pin narrow SO package and is part of a family of high-speed transceivers that deliver high data rates while minimizing electromagnetic interference (EMI) and power consumption. The MAX9173ESE+T is ideal for applications requiring high data bandwidth and throughput, such as digital copiers, laser printers, and other high-speed data transfer systems within industrial and commercial settings.

The device features a flow-through pinout that simplifies the PCB layout and a differential input that allows for the direct interfacing with CML or LVPECL outputs without the need for external components. The MAX9173ESE+T is equipped with integrated termination resistors, which minimize the number of external components required, thereby reducing the overall solution footprint and cost.

One of the key attributes of the MAX9173ESE+T is its robust ESD protection, which ensures the reliability and longevity of the device in demanding environments. Additionally, the serializer is characterized for operation from -40°C to +85°C, making it suitable for industrial temperature ranges.

The MAX9173ESE+T also features a fail-safe circuitry that ensures a high output state in the absence of input data, thereby preventing undefined output states during startup or when the input is disconnected. This makes the device particularly robust in applications where data integrity and system stability are critical.

In summary, Maxim Integrated's MAX9173ESE+T is a versatile and reliable LVDS serializer that provides high-speed data transfer capability with the added benefits of integrated features and robust protection mechanisms. It is a compelling choice for designers looking to enhance their data communication systems with a high-performance, cost-effective solution.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 5/3 24DIP / 5/3 Transceiver Full RS232 24-PDIP
Need more? Email Us
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727
Maxim Integrated
IC TRANSCEIVER FULL 2/2 20SOIC
Lowest to $32.5971
MaxLinear Inc
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12)
Need more? Email Us
Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Texas Instruments
IC DRIVER 2/0 24VQFN / 2/0 Driver xDSL 24-VQFN (5x4)
Lowest to $5.5950
Microchip Technology
IC TRANSCEIVER HALF 1/1 20VQFN
Lowest to $2.7773
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS485 8-SOIC
Lowest to $7.4545
ON Semiconductor
IC TRANSCEIVER 1/1 8DFN / 1/1 Transceiver LINbus 8-DFN (3x3)
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess