EN
  • EN
  • DE

MUX08FQ

Part No MUX08FQ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC MUX 8:1 300OHM 16CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Analog Devices Inc.
Package Tube
Product Status Active
Number of Circuits 1
On-State Resistance (Max) 300Ohm
Channel-to-Channel Matching (ΔRon) 21Ohm
Switch Time (Ton, Toff) (Max) 2µs, 400ns
Channel Capacitance (CS(off), CD(off)) 2.5pF, 7pF
Current - Leakage (IS(off)) (Max) 1nA
Crosstalk -70dB @ 500kHz
Temperature Range - Operating -25°C ~ 85°C (TA)
Mounting Type Through Hole
Package / Case 16-CDIP (0.300", 7.62mm)
Supplier Device Package 16-CERDIP
Base Product Number MUX08
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 646005-MUX08FQ
Ultra Librarian 3D Model Ultra Librarian MUX08FQ CAD Model

Description

The MUX08FQ is a high-performance analog multiplexer from Analog Devices Inc., a leading global semiconductor company specializing in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This precision multiplexer is designed to provide superior data acquisition system performance with its single 8-channel configuration, making it an ideal choice for a wide range of applications, including data acquisition systems, test equipment, and instrumentation.

Key Features

  • Channel Configuration: The MUX08FQ offers a single 8-channel multiplexer, allowing for the selection of one of eight inputs to a single output.
  • Low On-Resistance: With its low on-resistance, the MUX08FQ ensures minimal signal distortion and maintains the integrity of the analog signal being passed through the multiplexer.
  • Low Crosstalk and Off-Channel Leakage: The device is designed to minimize crosstalk between channels and suppress off-channel leakage, providing high isolation and preventing signal mixing.
  • Break-Before-Make Switching: This feature prevents momentary shorting of channels during switching, thereby protecting the device and the signals from potential damage.
  • Single or Dual Supply Operation: The MUX08FQ can operate from a single supply ranging from +15V to +36V or a dual supply of ±15V, providing flexibility in various system designs.

Applications

The MUX08FQ is versatile and can be used in multiple applications where precision signal routing is required. Common applications include:

  • Data acquisition systems
  • Test equipment
  • Instrumentation
  • Process control systems
  • Avionics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality and reliability, and the MUX08FQ is no exception. Manufactured with the highest standards, it ensures consistent performance and durability for critical applications where precision is paramount.

For detailed specifications, technical documents, and support resources, interested parties are encouraged to visit the official Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Diodes Incorporated
IC SWITCH SPST-NCX1 9OHM 10UQFN
Lowest to $1.8958
STMicroelectronics
3 Circuit IC Switch 2:1 280Ohm 16-TSSOP
Need more? Email Us
Analog Devices Inc.
1 Circuit IC Switch 8:1 450Ohm Die
Lowest to $16.0075
Maxim Integrated
2 Circuit IC Switch 2:1 50Ohm 16-CDIP
Need more? Email Us
Analog Devices Inc.
2 Circuit IC Switch 2:1 650mOhm 12-LFCSP-VQ (3x3)
Lowest to $5.8209
Analog Devices Inc.
1 Circuit IC Switch 1:1 3Ohm SOT-23-6
Lowest to $1.8006
ON Semiconductor
2 Circuit IC Switch 4:1 26Ohm 16-SOIC
Need more? Email Us
Harris Corporation
IC SWITCH 4PSTX2 300OHM 16CERDIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4309 $57.1545
11+ $9.3792 $103.1712
17+ $9.0861 $154.4637
23+ $8.7930 $202.2390
30+ $8.4999 $254.9970
40+ $7.6206 $304.8240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,694 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess