EN
  • EN
  • DE

SI4010-C2-GTR

Part No SI4010-C2-GTR
Manufacturer Silicon Labs
Catalog RF Transmitters
Description RF Transmitter FSK/OOK 3.3V 10-Pin MSOP T/R / IC TX 27-960MHZ FSK 3.6V 10MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Silicon Labs
Packaging Reel - TR
Status Active
Frequency 27MHz to 960MHz
Applications Garage Openers, RKE, Security Alarms
Modulation or Protocol FSK, OOK
Data Rate (Max) 100 kBaud
Power - Output 10dBm
Current - Transmitting 19.8mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Memory Size 4kB RAM
Features 8051 MCU Core, Crystal-less Operation
Supply Voltage - Operating 1.8 V to 3.6 V
Temperature Range - Operating -40°C to 85°C
Dimension 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Win Source Part Number 1095882-SI4010-C2-GTR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name Si4010-C2
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian SI4010-C2-GTR CAD Model

Description

The Si4010-C2-GTR from Silicon Labs is a crystal-less operation 8051 MCU core RF transmitter.

  • Frequency Range: 27MHz to 960MHz
  • Power Output: 10dBm
  • Data Interface: PCB, surface mount
  • Data Rate: 100 kBaud
  • Modulation or Protocol: FSK, OOK
  • Memory Size: 4kB RAM
  • Operating Voltage: 1.8 V to 3.6 V
  • Transmitting Current: 19.8mA

You May Also Be Interested in

Microchip Technology
IC XMITTER UHF 433MHZ 10TSSOP
Lowest to $1.1265
Melexis Technologies NV
IC XMITTER 868/915MHZ FSK 8SOIC
Need more? Email Us
Rohm Semiconductor
RF XMITTER FM 76-108MHZ 28VFQFN
Need more? Email Us
Microchip Technology
RF Transmitter ASK/OOK 5V 8-Pin SOIC N / IC ASK TRANSMITTER UHF 8SOIC
Lowest to $1.7059
Infineon Technologies
IC TX ASK/FSK 868MHZ 10-TSSOP / RF Transmitter ASK/FSK 3.3V 10-Pin TSSOP T/R
Lowest to $2.0723
NXP / Nexperia
RF TX IC FSK 315/434MHZ 32QFN
Need more? Email Us
Infineon Technologies
TRANSMITTER ASK/FSK SGL TSSOP10 / RF Transmitter ASK/FSK 2.5V/3.3V Automotive 10-Pin TSSOP T/R
Need more? Email Us
Silicon Labs
IC TX FSK UNI 868/915MHZ 16TSSOP
Lowest to $5.5365
Silicon Labs
IC TX FSK 915MHZ 3.8V 16-TSSOP / RF Transmitter FSK 3.3V 16-Pin TSSOP
Lowest to $14.6893

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2785 $51.1400
100+ $1.0490 $104.9000
150+ $1.0163 $152.4450
205+ $0.9835 $201.6175
265+ $0.9507 $251.9355
355+ $0.8524 $302.6020
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess