EN
  • EN
  • DE

OP07AZ/883C

Part No OP07AZ/883C
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341008-OP07AZ/883C
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP07AZ/883C CAD Model

Description

Product Overview: OP07AZ/883C Precision Operational Amplifier

The OP07AZ/883C is a high-precision operational amplifier from Analog Devices Inc., renowned for its ultra-low offset voltage and drift. This operational amplifier is part of the OP07 series, which is designed to supersede the specifications of the industry-standard OP07. The OP07AZ/883C provides users with improved stability and low noise, making it an ideal choice for high-performance applications that require accurate signal conditioning.

Key Features

  • Ultra-Low Offset Voltage: The OP07AZ/883C boasts an exceptionally low input offset voltage, which minimizes error in signal processing and ensures high accuracy in measurement and control systems.
  • Low Offset Voltage Drift: With minimal drift over temperature, this operational amplifier maintains its precision across a wide range of operating conditions, making it reliable for critical applications.
  • High Input Impedance: The high input impedance reduces loading on the input signal source, preserving signal integrity and making the device suitable for interfacing with high-impedance sensors.
  • Low Noise: The low noise characteristic of the OP07AZ/883C makes it an excellent choice for audio and instrumentation applications where maintaining signal fidelity is crucial.
  • Wide Supply Range: It operates on a wide supply voltage range, accommodating various power supply configurations and ensuring flexibility in system design.

Applications

The precision and stability of the OP07AZ/883C make it well-suited for a variety of applications, including:

  • Instrumentation amplifiers
  • Precision data acquisition systems
  • Process control systems
  • Analog computing
  • Strain gauge amplifiers
  • Thermocouple amplifiers
  • Medical instrumentation

Quality and Reliability

Analog Devices Inc. is committed to providing high-quality products. The OP07AZ/883C is manufactured to meet stringent military specifications (883C), ensuring its reliability and performance in demanding environments. This precision operational amplifier is a testament to Analog Devices' dedication to excellence in engineering and manufacturing.

For designers and engineers looking for a dependable and precise operational amplifier, the OP07AZ/883C from Analog Devices Inc. represents a superior choice that can enhance the performance and accuracy of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.4483 $79.3449
6+ $21.7013 $130.2078
9+ $21.0233 $189.2097
12+ $20.3453 $244.1436
15+ $19.6673 $295.0095
20+ $17.6322 $352.6440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,980 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess