EN
  • EN
  • DE

OP07CJ

Part No OP07CJ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Ultralow Offset Voltage Dual Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233018-OP07CJ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP07CJ CAD Model

Description

The OP07CJ is a precision operational amplifier from Analog Devices Inc., renowned for its high accuracy and stability. This operational amplifier is designed to cater to a wide array of applications that require a well-balanced combination of parameters, making it a versatile choice for engineers and designers.

Key Features

  • Ultra-Low Offset Voltage: The OP07CJ boasts an ultra-low input offset voltage, which minimizes error in high-precision circuit applications. This characteristic is especially beneficial in applications like instrumentation amplifiers where accuracy is critical.
  • Low Noise: With its low noise performance, the OP07CJ is ideal for audio and other sensitive applications where noise can be a significant concern.
  • High Input Impedance: The high input impedance ensures that the amplifier does not load down the source and maintains signal integrity across a wide range of sources.
  • Stable with High Capacitive Loads: The OP07CJ is designed to be stable even when driving capacitive loads, which is a common challenge for many operational amplifiers.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, accommodating various power supply configurations and allowing for flexibility in system design.

Applications

The OP07CJ is suitable for a plethora of applications, including but not limited to:

  • Instrumentation amplifiers
  • Precision data systems
  • Analog processors
  • Active filters
  • General-purpose amplifiers

Quality and Reliability

Analog Devices Inc. is committed to the highest standards of quality and reliability, and the OP07CJ is no exception. It is tested rigorously to ensure it meets the stringent requirements for a wide range of industrial and commercial applications. The OP07CJ is available in a TO-99 package, providing a robust and reliable solution for your circuit designs.

Whether you're designing precision analog circuits or looking for a general-purpose op-amp, the OP07CJ from Analog Devices Inc. offers a compelling mix of performance, reliability, and versatility, making it a smart choice for your next project.

You May Also Be Interested in

Texas Instruments
IC OPAMP JFET 10MHZ 8DIP
Lowest to $2.4677
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Linear Technology
IC OPAMP GP 200KHZ 8SO
Lowest to $23.4092
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Intersil
IC OPAMP VFB 165MHZ SOT23-5 / Op Amp Single High Speed Amplifier ±5V/12V 5-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 130KHZ RRO 14TSSOP
Lowest to $6.0538

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess