EN
  • EN
  • DE

OP07CJ8

Part No OP07CJ8
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8CERDIP / General Purpose Amplifier 1 Circuit 8-CERDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Analog Devices Inc.
Package Tube
Product Status Obsolete
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 0.25V/µs
Gain Bandwidth Product 600 kHz
Current - Input Bias 1.8 nA
Voltage - Input Offset 60 µV
Voltage - Supply Span (Min) 6 V
Voltage - Supply Span (Max) 36 V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 8-CDIP (0.300", 7.62mm)
Supplier Device Package 8-CERDIP
Base Product Number OP07
Standard Package 50 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 847866-OP07CJ8
Ultra Librarian 3D Model Ultra Librarian OP07CJ8 CAD Model

Description

Product Overview: OP07CJ8 Precision Operational Amplifier

The OP07CJ8 is a high-precision operational amplifier from Analog Devices Inc., renowned for its ultra-low offset voltage and drift, making it an ideal choice for applications that demand the utmost accuracy and stability. This operational amplifier is a direct upgrade to the industry-standard OP07, offering enhanced performance specifications that are essential for instrumentation, test equipment, and high-end audio applications.

Key Features

  • Ultra-Low Offset Voltage: The OP07CJ8 boasts an exceptional input offset voltage that is typically less than 75 µV, ensuring minimal error in signal amplification.
  • Very Low Offset Voltage Drift: With a temperature coefficient as low as ±0.3 µV/°C, the OP07CJ8 provides consistent performance over a wide temperature range.
  • High Input Impedance: The high input impedance minimizes loading on the input signal source, preserving signal integrity.
  • Low Noise: It features a low noise density, which is critical for applications requiring a clean amplification of very small signals.
  • Stable with High Capacitive Loads: The OP07CJ8 is designed to be stable when driving capacitive loads, making it versatile for various complex circuits.

Applications

The OP07CJ8 is well-suited for a range of precision applications, including:

  • Instrumentation amplifiers
  • Precision data systems
  • Process control systems
  • Analog-to-digital converters
  • High-precision filters
  • Medical equipment monitoring
  • Professional audio equipment

Technical Specifications

Some of the technical specifications of the OP07CJ8 include:

  • Power Supply Voltage Range: ±3 V to ±18 V
  • Input Bias Current: 4 nA maximum
  • Open-Loop Gain: 200 V/mV minimum
  • Common-Mode Rejection Ratio (CMRR): 106 dB minimum
  • Power Consumption: 500 µW at ±15 V

With its exceptional precision and stability, the OP07CJ8 from Analog Devices Inc. is a top-tier operational amplifier that meets the demands of the most critical analog circuits. Its robust design and superior specifications ensure reliable performance for sophisticated electronic systems.

You May Also Be Interested in

Intersil
IC OPAMP VFB 200MHZ RRO 16SOIC / Op Amp Triple GP R-R O/P ±2.75V/5.5V 16-Pin SOIC T/R
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Exar Corporation
IC OPAMP VFB 90MHZ 8MSOP
Lowest to $2.3874
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Intersil
IC OPAMP VFB 40MHZ SOT23-6 / Op Amp Single High Speed Amplifier ±5V/12V 6-Pin SOT-23 T/R
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
Texas Instruments
IC OPAMP GP 2.2MHZ 8DIP
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.4049 $65.8343
15+ $7.7168 $115.7520
24+ $7.4758 $179.4192
32+ $7.2346 $231.5072
42+ $6.9934 $293.7228
56+ $6.2700 $351.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess