Product Overview: OP07Z Precision Operational Amplifier
The OP07Z from Analog Devices Inc. is a high-precision operational amplifier that offers improved performance over industry standards like the LM709. It is designed to have very low input offset voltage and a maximum input offset voltage drift. With its low noise and high open-loop gain, the OP07Z is ideally suited for high-gain applications or integrator circuits that require precision over a wide range of temperatures.
The OP07Z operates with a single or dual supply voltage, which makes it extremely versatile for a variety of applications. Its power supply requirements are also quite flexible, with the ability to operate from ±3V to ±18V, or a single supply of up to 36V. This operational amplifier is characterized by its very low input bias current, which is beneficial for high impedance sensor amplification and precise current measurements.
Key Features:
- Ultra-low offset voltage: 75 µV max
- Low input bias current: 4 nA max
- High open-loop gain: 200 V/mV min
- Supply voltage range: ±3V to ±18V, or 36V single supply
- Low noise: 0.6 µV p-p (0.1 Hz to 10 Hz)
- Low total harmonic distortion: 0.002% max
- Wide operating temperature range: -55°C to +125°C
The OP07Z is also designed with enhanced ESD protection, which ensures reliability and robustness in harsh environments. The device is available in various packages, including the compact 8-lead PDIP, SOIC, and TSSOP packages, which are suitable for space-constrained applications.
Whether it's for use in precision data acquisition systems, instrumentation, process controls, or any other application requiring high accuracy and stability, the OP07Z precision operational amplifier from Analog Devices Inc. stands out as a reliable and high-performing choice.