EN
  • EN
  • DE
  • IT

OP113FSZ

Part No OP113FSZ
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 3.4MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Amplifier Type General Purpose
Number of Circuits 1
Slew Rate 1.2 V/μs
Gain Bandwidth Product (GBP) 3.4MHz
Current - Input Bias 240nA
Voltage - Input Offset 150μV
Operating Supply Current 3mA
Channel Output Current 40mA
Supply Voltage - Operating 4 V to 36 V, ±2 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 128416-OP113FSZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP113FSZ CAD Model

Description

Analog Devices Inc. OP113FSZ Precision Operational Amplifier

The OP113FSZ from Analog Devices Inc. is a precision operational amplifier that offers a blend of high performance and versatility, making it an ideal choice for a wide range of applications. This op-amp is designed to deliver low noise and high speed, ensuring accurate signal amplification in demanding environments.

Key Features:

  • Low Noise Performance: With a low voltage noise density of 8 nV/√Hz at 1 kHz, the OP113FSZ provides excellent noise performance for high-fidelity audio applications and sensitive instrumentation.
  • High Precision: The device features offset voltage as low as 0.5 mV and offset voltage drift of only 2 µV/°C, ensuring stable and precise operation over varying temperatures.
  • Wide Bandwidth: A bandwidth of 4 MHz combined with a slew rate of 13 V/µs allows the OP113FSZ to handle rapid signal changes efficiently, making it suitable for high-speed amplifiers and filters.
  • Single Supply Operation: It is capable of operating from a single supply voltage as low as +5 V, up to +36 V, or dual supplies of ±2.5 V to ±18 V, providing flexibility in various circuit designs.
  • Low Input Bias Current: The input bias current is typically 0.4 nA, which is beneficial for high impedance sensor applications and precision integrators.

This operational amplifier is available in a compact 8-pin SOIC (Small Outline Integrated Circuit) package, which is suitable for space-constrained applications. The OP113FSZ is characterized for operation from -40°C to +85°C, making it reliable in a broad range of environmental conditions.

Whether it's being used in medical equipment, precision filters, data acquisition systems, or audio electronics, the OP113FSZ offers the accuracy and stability needed for critical applications. With its combination of features, the OP113FSZ is a go-to choice for designers looking for an op-amp that can deliver both high performance and reliability.

For detailed specifications, application circuits, and additional information, designers and engineers are encouraged to consult the datasheet and support documentation provided by Analog Devices Inc.

You May Also Be Interested in

Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS | IC OPAMP GP 1 CIRCUIT 8SOIC
Lowest to $6.2149
Texas Instruments
Single/LPV358 Dual/LPV324 Quad General Purpose, Low Voltage, Low Power, Rail-to-Rail Output Operational Amplifiers | IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $0.5660
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Analog Devices Inc.
IC OPAMP JFET 1 CIRCUIT TO99
Lowest to $104.4211
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.7740 $59.0960
10+ $12.1223 $121.2230
15+ $11.7435 $176.1525
20+ $11.3646 $227.2920
26+ $10.9859 $285.6334
35+ $9.8494 $344.7290
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess