EN
  • EN
  • DE

LMP8480ATQDGKRQ1

Part No LMP8480ATQDGKRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 8VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Current Sense Amplifier 1 Circuit - 8-VSSOP
Manufacturer Texas Instruments
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-VSSOP
Family Name LMP8480
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -296-46590-1-ND, LMP8480ATQDGKRQ1-ND, 296-46590-1, 296-46590-2, 296-46590-6
Quantity per package 3500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923465-LMP8480ATQDGKRQ1
Ultra Librarian 3D Model Ultra Librarian LMP8480ATQDGKRQ1 CAD Model

Description

The LMP8480ATQDGKRQ1 is a precision, high-voltage, high-side current sense amplifier designed by Texas Instruments to cater to a wide array of automotive and industrial applications. This advanced sensor allows for accurate current measurement across a shunt resistor, enabling the monitoring of system performance and efficiency with exceptional precision.

Key Features

  • Wide Input Common-Mode Range: The device operates over a common-mode range from 4.5V to 76V, which is suitable for a variety of high-voltage systems.
  • High Accuracy: With a gain error of only ±0.1% (max) and a zero-drift architecture, the LMP8480ATQDGKRQ1 ensures precise current measurement over time and temperature.
  • Low Offset Voltage: It features a low input offset voltage that enhances the accuracy of current measurements, particularly important in low-side current sensing applications.
  • Adjustable Gain: The device offers an adjustable gain via external resistors, providing flexibility to match the gain to the application's requirements.
  • Robust Protection Features: It includes overvoltage protection, under-voltage lockout, and reverse battery protection, making it highly resilient in harsh automotive environments.
  • Automotive Qualified: As a Q1 device, it meets the stringent quality and reliability standards required for automotive applications.

Applications

The LMP8480ATQDGKRQ1 is ideal for a variety of applications, including but not limited to:

  • Automotive battery monitoring
  • Motor control systems
  • Power management systems
  • Overcurrent protection
  • Industrial automation systems

Package and Availability

The LMP8480ATQDGKRQ1 comes in a compact, 8-pin VSSOP (DGK) package, which is suitable for space-constrained applications. It is available for order and can be sourced directly from Texas Instruments or through authorized distributors.

With its combination of precision, flexibility, and robustness, the LMP8480ATQDGKRQ1 stands out as a reliable solution for current sensing in demanding environments, ensuring systems operate safely and efficiently.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Texas Instruments
LinCMOSE PRECISION DUAL OPERATIONAL AMPLIFIERS | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $0.3717
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
Dual, Low Noise, Single-Supply Variable Gain Amplifier | IC OPAMP VGA 2 CIRCUIT 16SOIC
Lowest to $2.1937
Linear Technology
IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
Lowest to $2.1987
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.4057 $51.0855
36+ $2.7944 $100.5984
56+ $2.7071 $151.5976
77+ $2.6197 $201.7169
99+ $2.5324 $250.7076
133+ $2.2704 $301.9632
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,800 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess