EN
  • EN
  • DE
  • IT

LM7301IM5

Part No LM7301IM5
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Amplifier Type General Purpose
Output Type Rail-to-Rail
Slew Rate 1.25V/μs
Gain Bandwidth Product 4MHz
Current - Input Bias 103nA
Voltage - Input Offset 40μV
Supply Current 720μA
Current - Output / Channel 11.7mA
Supply Voltage , Single/Dual (±) 1.8V ~ 32V, ±0.9V ~ 16V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package SC-74A, SOT-753
Supplier Device Package SOT-23-5
Family Part Number LM7301
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1200643-LM7301IM5
Manufacturer Homepage www.ti.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Portable Devices, Signal Processing, Communications & Networking
Family Name LM7301
Introduction Date August 01, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian LM7301IM5 CAD Model

Description

The LM7301IM5 is a high-performance, low-power operational amplifier from Texas Instruments, designed to meet a wide range of application needs. This op-amp features a rail-to-rail input and output, which allows for optimal swing range, especially beneficial in single-supply operations and in applications with limited power supply levels.

Key Features

  • Rail-to-Rail Input/Output: The LM7301IM5 can operate with input and output signals very close to the power supply rails, maximizing signal dynamic range.
  • Wide Supply Range: This op-amp can function across a broad supply voltage range from 2.7V to 12V, accommodating various applications from battery-powered devices to industrial equipment.
  • Low Power Consumption: With a quiescent current of just 0.45 mA (typical), it is an excellent choice for power-sensitive applications.
  • High Output Current: Capable of delivering a high output current, this operational amplifier can drive capacitive loads effectively, making it suitable for audio applications.
  • High Slew Rate: The LM7301IM5 boasts a slew rate of 2.5 V/µs, facilitating fast response times in circuitry requiring rapid signal changes.

Applications

The versatility of the LM7301IM5 allows it to be used in a variety of applications, including:

  • Portable and battery-powered electronics
  • Audio and video signal processing
  • Sensor interfacing and data acquisition systems
  • Active filters and amplifiers
  • Analog-to-digital converter (ADC) buffer

Package and Quality

The LM7301IM5 comes in a small SOT-23-5 package, making it ideal for space-constrained applications. Texas Instruments is known for its commitment to quality, and this product is no exception. It is designed and manufactured to meet the highest standards, ensuring reliability and performance in even the most demanding situations.

For detailed specifications, application notes, and additional resources, please refer to the official Texas Instruments datasheet for the LM7301IM5 operational amplifier.

You May Also Be Interested in

STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
Texas Instruments
IC CURR SENSE 1 CIRCUIT 8VSSOP
Lowest to $3.8144
Texas Instruments
LM7301 Low Power, 4-MHz GBW, Rail-to-Rail Input-Output Operational Amplifier in SOT-23 Package | IC OPAMP GP 1 CIRCUIT SOT23-5
Lowest to $0.5283
Texas Instruments
LMC6064 Precision CMOS Quad Micropower Operational Amplifier | IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $5.5005
Texas Instruments
IC AUDIO 2 CIRCUIT 8MSOP
Lowest to $1.2764
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $0.6257
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Texas Instruments
IC CURR SENSE 1 CIRCUIT 10VSSOP / Current Sense Amplifier 1 Circuit 10-VSSOP
Lowest to $4.6216

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5283 $58.1130
230+ $0.4948 $113.8040
355+ $0.4781 $169.7255
505+ $0.4448 $224.6240
655+ $0.4280 $280.3400
820+ $0.4113 $337.2660
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 148,282 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess