EN
  • EN
  • DE
  • IT

LMV824IYPT

Part No LMV824IYPT
Manufacturer STMicroelectronics
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 4 CIRCUIT 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 44 Weeks
Features General Purpose Amplifier 4 Circuit Rail-to-Rail 14-TSSOP
Manufacturer STMicroelectronics
Series Automotive, AEC-Q100
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 14-TSSOP (0.173", 4.40mm Width)
Case / Package 14-TSSOP
Family Name LMV824
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Other Part Number -497-13675-1, 497-13675-6, -497-13675-2, 497-13675-1, 497-13675-2, -497-13675-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 923517-LMV824IYPT
Ultra Librarian 3D Model Ultra Librarian LMV824IYPT CAD Model

Description

STMicroelectronics LMV824IYPT Low-Power Operational Amplifier

The LMV824IYPT is a cutting-edge operational amplifier (op-amp) produced by STMicroelectronics, renowned for its low power consumption and high performance. This op-amp is designed to cater to a wide array of applications that require efficient power usage without sacrificing accuracy and reliability. It is a perfect choice for battery-powered devices, portable equipment, and other applications where energy efficiency is a priority.

The LMV824IYPT operates at a voltage range of 2.7V to 5.5V, which allows it to be used in systems with varying power supplies while maintaining stable performance. The device features a low input offset voltage and a rail-to-rail output stage, which enables it to provide a wide dynamic range and makes it suitable for single-supply operations as well as for applications requiring a large output swing.

One of the key advantages of the LMV824IYPT is its low input bias current, which minimizes the current draw on the input source, making it ideal for interfacing with high-impedance sensors or other input devices where minimal loading is necessary. Additionally, the device boasts a low input noise voltage, which ensures high signal integrity and makes it suitable for audio applications and signal conditioning in measurement systems.

With a bandwidth of 5.5MHz and a slew rate of 2V/μs, the LMV824IYPT is capable of handling a broad spectrum of frequencies, thus accommodating a variety of signal processing tasks. The op-amp is also characterized by its unity-gain stability, which allows it to be used in closed-loop configurations without the risk of oscillation.

STMicroelectronics has packaged the LMV824IYPT in a compact TSSOP-14 package, which is not only space-efficient but also offers excellent thermal performance. This makes it an excellent choice for space-constrained applications or those requiring multiple op-amps within a small footprint.

In summary, the LMV824IYPT from STMicroelectronics is a versatile, low-power op-amp that delivers high performance for a wide range of applications. Its energy efficiency, combined with its robust feature set, makes it a go-to solution for designers looking to optimize their systems for power consumption without compromising on functionality.

You May Also Be Interested in

Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 14SOIC
Lowest to $5.1358
Texas Instruments
IC OPAMP GP 210KHZ RRO 14SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 220KHZ RRO 8SOIC
Lowest to $1.9277
STMicroelectronics
HIGH SPEED CMOS QUAD OPERATIONAL AMPLIFIERS | IC OPAMP GP 4 CIRCUIT 14DIP
Need more? Email Us
Texas Instruments
IC OPAMP CFA 1.75GHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Microchip Technology
1 MHz, Low-Power Op Amp
Lowest to $1.4076

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3437 $60.4665
105+ $1.1026 $115.7730
165+ $1.0681 $176.2365
225+ $1.0337 $232.5825
290+ $0.9992 $289.7680
390+ $0.8958 $349.3620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess