EN
  • EN
  • DE
  • IT

INA229AIDGSR

Part No INA229AIDGSR
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC CURR SENSE 1 CIRCUIT 10VSSOP  /  Current Sense Amplifier 1 Circuit 10-VSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Mfr Texas Instruments
Package Tape & Reel
Amplifier Type Current Sense
Number of Circuits 1
Current - Input Bias 100 pA
Voltage - Input Offset 1 mV
Current - Supply 640µA
Voltage - Supply Span (Min) 2.7 V
Voltage - Supply Span (Max) 5.5 V
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package 10-VSSOP
Base Product Number INA229
MSL Level 2 (1 Year)
ECCN EAR99
HTSUS 8542.33.0001
Other Names 296-INA229AIDGSRTR,296-INA229AIDGSRCT,296-INA229AIDGSRDKR
Standard Package 2,500
Win Source Part Number 1129987-INA229AIDGSR
Ultra Librarian 3D Model Ultra Librarian INA229AIDGSR CAD Model

Description

Product Overview: INA229AIDGSR from Texas Instruments

The INA229AIDGSR is a high-precision, digital current sense and voltage monitor from Texas Instruments, designed for systems that require precise, real-time monitoring of power supply or consumption. This device is part of TI's family of industry-leading, current-sense amplifiers which are renowned for their accuracy and reliability.

Key Features

  • High Accuracy: The INA229AIDGSR offers a maximum offset voltage of 10 µV and gain error of only 0.1%, ensuring highly accurate current and voltage measurements.
  • Wide Common-Mode Range: It operates over a wide common-mode voltage range from -0.3V to +85V, making it suitable for a variety of applications including high-side monitoring.
  • High Bandwidth: With a bandwidth of up to 1.1 MHz, this device can accurately track fast-changing load currents.
  • Digital Interface: It features a two-wire, I2C- and SMBus-compatible interface that allows for easy integration into digital systems.
  • Programmable Calibration: Users can calibrate the current, voltage, and power measurements to optimize performance for specific applications.
  • Multi-function Alert Pin: The alert pin can be configured to indicate overcurrent, overvoltage, under-voltage, or temperature warning, providing a versatile and configurable warning system.

Applications

Thanks to its robust feature set, the INA229AIDGSR is ideal for a wide range of applications, including:

  • Server and telecom power supplies
  • Battery management systems
  • Power management for industrial and automotive systems
  • Portable instrumentation

Package and Quality

The INA229AIDGSR is offered in a compact VSSOP-10 package, which is optimized for space-constrained applications. It is also specified over the extended industrial temperature range of -40°C to +125°C, ensuring reliable performance in harsh environments. As with all Texas Instruments products, this device is manufactured to high-quality standards, providing engineers with a dependable solution for their power monitoring needs.

Conclusion

Whether you are designing power management systems for servers, automotive, telecom, or industrial applications, the INA229AIDGSR from Texas Instruments offers the precision, flexibility, and reliability needed to accurately monitor current and voltage. Its advanced features and digital interface make it a top choice for engineers looking for a comprehensive power sensing solution.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1 CIRCUIT 6USON
Lowest to $1.4181
Texas Instruments
LinCMOS PRECISION DUAL OPERATIONAL AMPLIFIERS
Lowest to $3.2493
Renesas Electronics America
IC OPAMP GP 4 CIRCUIT 14SOIC
Lowest to $8.8179
Texas Instruments
LM6152/LM6154 Dual and Quad 75 MHz GBW Rail-to-Rail I/O Operational Amplifiers | IC OPAMP GP 2 CIRCUIT 8SOIC
Lowest to $4.9177
Renesas Electronics America
IC OPAMP GP 2 CIRCUIT 8MSOP
Lowest to $4.6047
Fairchild/ON Semiconductor
Dual High-Gain Operational Amplifier
Need more? Email Us
Renesas Electronics America
IC OPAMP GP 1 CIRCUIT SOT23-6
Lowest to $1.1306
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
Lowest to $1.5049
Texas Instruments
LM6171 High Speed Low Power Low Distortion Voltage Feedback Amplifier | IC OPAMP VFB 1 CIRCUIT 8SOIC
Lowest to $16.0588

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6216 $50.8376
27+ $3.7921 $102.3867
41+ $3.6736 $150.6176
57+ $3.5551 $202.6407
73+ $3.4366 $250.8718
98+ $3.0811 $301.9478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,400 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess