EN
  • EN
  • DE

OP1177ARM

Part No OP1177ARM
Manufacturer Analog Devices Inc.
Description Precision Low Noise, Low Input Bias Current Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233042-OP1177ARM
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP1177ARM CAD Model

Description

The OP1177ARM is a precision low power operational amplifier from Analog Devices Inc., designed to cater to a wide array of applications requiring high accuracy and low power consumption. With its unique combination of features, it is ideal for battery-powered devices, portable equipment, and any circuitry demanding high performance.

Key Features

  • Low Offset Voltage: The OP1177ARM boasts a very low input offset voltage, which significantly reduces voltage errors in the system, thereby improving overall accuracy.
  • Low Noise: This operational amplifier features low noise operation, making it suitable for audio applications and other sensitive instrumentation that require a clean signal path.
  • Low Power Consumption: With its low power requirements, the OP1177ARM is an excellent choice for battery-operated devices, ensuring longer battery life and reduced power costs.
  • Single or Dual Supply Operation: It can operate from a single supply of 3V to 30V or a dual supply of ±1.5V to ±15V, offering flexibility in various circuit configurations.
  • Unity Gain Stable: The device is unity-gain stable, which allows it to be used in a variety of feedback configurations without oscillations.
  • Large Output Swing: The OP1177ARM provides a large output swing, which is close to the rails, thus maximizing the dynamic range in applications such as data acquisition systems.

Applications

The OP1177ARM is versatile and can be used in a range of applications, including:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Battery-powered devices
  • Portable medical devices
  • Process control systems

As a product from Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits, the OP1177ARM is backed by a reputation for quality and reliability. Whether you are designing a sophisticated industrial system or a simple consumer electronic product, the OP1177ARM offers a perfect blend of performance and power efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.4375 $51.1875
50+ $2.0000 $100.0000
78+ $1.9375 $151.1250
107+ $1.8750 $200.6250
138+ $1.8125 $250.1250
185+ $1.6250 $300.6250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,200 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess