EN
  • EN
  • DE

DM74ALS138SJ

Part No DM74ALS138SJ
Manufacturer Fairchild/ON Semiconductor
Catalog Logic - Signal Switches, Multiplexers, Decoders
Description DECODER/DEMUX 3-OF-8 16SOP / Decoder/Demultiplexer Single 3-to-8 16-Pin SOP-II Rail
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Fairchild/ON Semiconductor
Series 74ALS
Packaging Tube
Part Status Obsolete(EOL)
Type Decoder/Demultiplexer
Independent Circuits 1
Current - Output High, Low 400μA, 8mA
Voltage Supply Source Single Supply
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 16-SOIC (0.209", 5.30mm Width)
Manufacturer Package 16-SOP
Win Source Part Number 768414-DM74ALS138SJ
Popularity Medium
Supply and Demand Status Limited
Family Name DM74ALS138SJ
Introduction Date February 16, 2000
ECCN EAR99
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian DM74ALS138SJ CAD Model

Description

The DM74ALS138SJ is a 3-line to 8-line decoder/demultiplexer manufactured by Fairchild/ON Semiconductor. This device accepts three binary weighted address inputs (A0, A1, A2) and, depending on the state of three enable inputs (G1, G2A, G2B), decodes these inputs to select one of eight mutually exclusive outputs (Y0 through Y7). The DM74ALS138SJ features advanced Schottky technology for high-speed performance and low power consumption.

Applications

  • Memory address decoding
  • Data routing
  • Peripheral selection
  • Logic pattern generation
  • Instrumentation control

Features

  • 3-line to 8-line decoding
  • Multiple enable inputs for easy expansion
  • Low power consumption
  • High-speed operation
  • Schottky clamped inputs for improved noise immunity

Benefits

  • Simplified address decoding: Reduces component count and board space.
  • Increased system flexibility: Allows for easy selection of multiple peripherals or memory locations.
  • Reduced power dissipation: Minimizes heat generation and extends battery life in portable devices.
  • Improved system performance: Enables faster data transfer and processing.
  • Enhanced system reliability: Provides stable and predictable operation in noisy environments.

Additional Details

The DM74ALS138SJ operates with a supply voltage of 4.5V to 5.5V. The output signals are active-low, meaning that the selected output will be low while all other outputs remain high. The enable inputs allow for cascading multiple decoders to create larger decoding matrices. The device is available in a Small Outline Integrated Circuit (SOIC) package, which is suitable for surface mount assembly. The operating temperature range is typically from 0°C to 70°C. This decoder is commonly used in microprocessor-based systems, computer peripherals, and industrial control equipment to manage and direct data flow effectively. Detailed specifications, including timing diagrams and electrical characteristics, are available in the device datasheet.

You May Also Be Interested in

Harris Corporation
IC DECODER/DEMUX 1X4:16 24-PDIP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 4 X 2:1 16-TSSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X4:16 24SO
Need more? Email Us
Renesas Electronics America
IC MUX/DEMUX 2 X 4:1 16-TSSOP
Lowest to $2.3179
ON Semiconductor
IC PRIORITY ENCODER 1X8:3 16SOIC
Need more? Email Us
Texas Instruments
IC BUS SWITCH 1 X 1:1 14-TSSOP
Need more? Email Us
Texas Instruments
IC MULTIPLEXER 2 X 4:1 16-PDIP
Need more? Email Us
Texas Instruments
IC BUS SWITCH 4 X 1:1 20-TVSOP
Need more? Email Us
Nexperia USA Inc.
IC DECODER/DEMUX 1X3:8 16-TSSOP
Lowest to $0.2661

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess