EN
  • EN
  • DE

OP1177ARMZ-R7

Part No OP1177ARMZ-R7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP GP 1 CIRCUIT 8MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel
Amplifier Type General Purpose
Slew Rate 0.7V/μs
Gain Bandwidth Product 1.3MHz
Current - Input Bias 500pA
Voltage - Input Offset 15μV
Supply Current 400μA
Current - Output / Channel 10mA
Supply Voltage , Single/Dual (±) 5V ~ 36V, ±2.5V ~ 18V
Temperature Range - Operating -40°C ~ 125°C
Mounting Style SMD
Manufacturer Package 8-TSSOP, 8-MSOP
Supplier Device Package 8-MSOP
Family Part Number OP1177
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 715668-OP1177ARMZ-R7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP1177ARMZ-R7 CAD Model

Description

Product Overview: OP1177ARMZ-R7

The OP1177ARMZ-R7 is a precision low-power operational amplifier from Analog Devices Inc., designed to meet the stringent requirements of today's high-performance electronic systems. This operational amplifier features a combination of low offset voltage, low input bias current, and low noise, making it an ideal choice for applications that demand accuracy and stability over time and temperature.

Key Features

  • Low Offset Voltage: The OP1177ARMZ-R7 boasts a low input offset voltage, which minimizes error in signal processing applications and ensures accurate measurements.
  • Low Noise: With its low noise performance, this op-amp is suitable for audio and instrumentation applications where maintaining signal fidelity is crucial.
  • Low Input Bias Current: The device's low input bias current is particularly beneficial in high-impedance sensor interfaces and precision integrators.
  • Single-Supply Operation: The OP1177ARMZ-R7 can operate from a single supply, simplifying power supply design and making it compatible with a wide range of applications.
  • Dual-Operational Amplifier: This product features two independent op-amps in one package, providing design flexibility and saving space on the PCB.
  • Wide Supply Voltage Range: It supports a wide supply voltage range, accommodating various applications from battery-powered devices to industrial equipment.

Applications

The OP1177ARMZ-R7 is versatile and can be used in a variety of applications, including:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Process control
  • Medical equipment
  • Audio electronics

Product Specifications

This product comes in an 8-lead MSOP package and is specified for operation from -40°C to +125°C. The OP1177ARMZ-R7 is a reliable component for designs that require the utmost in precision and long-term stability.

Ordering Information

The OP1177ARMZ-R7 operational amplifier is available for order, ensuring you can incorporate its high performance into your electronic designs. Contact Analog Devices Inc. or an authorized distributor to place an order and for additional product information and support.

You May Also Be Interested in

Texas Instruments
IC OPAMP CFA 370MHZ 14SOIC
Need more? Email Us
Maxim Integrated
+3V/+5V, 250MHz, SOT23 ADC Buffer Amplifiers with High-Speed Disable | IC BUFFER 1 CIRCUIT 8SOIC
Lowest to $9.1938
Microchip Technology
IC OPAMP GP 60MHZ RRO 8SOIC
Lowest to $1.3456
ON Semiconductor
IC OP AMP RRIO 8MHZ GBW SOT23-5
Lowest to $2.3283
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766
Texas Instruments
IC OPAMP GP 635KHZ 8SOIC
Lowest to $1.1642
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Texas Instruments
IC OPAMP GP 100KHZ RRO 8DIP
Lowest to $10.4107

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.1814 $50.1722
49+ $2.0433 $100.1217
76+ $1.9743 $150.0468
109+ $1.8362 $200.1458
142+ $1.7672 $250.9424
177+ $1.6982 $300.5814
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 14,620 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess