EN
  • EN
  • DE

OP177F

Part No OP177F
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 09+
Reference case DIP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 719828-OP177F
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian OP177F CAD Model

Description

Product Overview: OP177F Precision Operational Amplifier

The OP177F is an ultra-precision operational amplifier, brought to you by Analog Devices Inc., a company renowned for its high-quality electronic components. This operational amplifier stands out with its exceptional precision which makes it ideal for high-performance applications where accuracy is paramount.

Key Features

  • Ultra-Precision Performance: The OP177F boasts one of the highest precision performances in its class, with a very low offset voltage of 25 µV max and low offset voltage drift of 0.6 µV/°C max, ensuring excellent stability over a wide temperature range.
  • High Gain Bandwidth: This op-amp provides a gain bandwidth of 600 kHz, which allows for precise signal amplification in a broad range of frequencies.
  • Low Noise: With a low noise density of only 3 nV/√Hz at 1 kHz, the OP177F is an excellent choice for applications that require a low noise operational amplifier.
  • Wide Power Supply Range: It can operate from a single supply of 3 V to 36 V, or dual supplies of ±2 V to ±18 V, making it versatile for various circuit designs.

Applications

The OP177F is suitable for a diverse array of applications, including precision instrumentation, active filters, and data acquisition systems. Its high accuracy and stability make it an ideal choice for test equipment, strain gauges, and thermocouple amplifiers. Additionally, its robust performance is well-suited for high-end audio equipment, providing clear and precise audio signal amplification.

Quality and Reliability

Analog Devices Inc. ensures that the OP177F meets the highest standards of quality and reliability. This product is subjected to rigorous testing and quality control measures, guaranteeing dependable performance in the most demanding environments. Whether for industrial, commercial, or military applications, the OP177F from Analog Devices Inc. represents the pinnacle of operational amplifier design, providing unmatched precision and reliability.

For detailed specifications, application notes, and additional information, customers are encouraged to visit the official Analog Devices Inc. website or contact their support team.

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.0855 $60.5130
14+ $8.2756 $115.8584
22+ $8.0169 $176.3718
30+ $7.7581 $232.7430
39+ $7.4994 $292.4766
52+ $6.7233 $349.6116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,790 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess