EN
  • EN
  • DE

ADS5547IRGZR

Part No ADS5547IRGZR
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description 14-BIT, 210 MSPS ADC WITH DDR LVDS/CMOS OUTPUTS | IC ADC 14BIT PIPELINED 48VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Resolution 14
Sampling Rate (Per Second) 210M
Number of Inputs 1
Input Type Differential
Data Interface LVDS - Parallel, Parallel
Configuration S/H-ADC
Number of A/D Converters 1
Architecture Pipelined
Reference Type External, Internal
Supply Voltage , Analog 3V ~ 3.6V
Supply Voltage , Digital 3V ~ 3.6V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 48-VFQFN Exposed Pad
Supplier Device Package 48-VQFN (7x7)
Mounting Style SMD
Family Part Number ADS5547
Manufacturer Pack Quantity 2,500
MSL Level 3 (168 Hours)
Win Source Part Number 1141767-ADS5547IRGZR
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADS5547IRGZR CAD Model

Description

Product Overview: ADS5547IRGZR by Texas Instruments

The ADS5547IRGZR is a high-performance, 14-bit, 170-MSPS analog-to-digital converter (ADC) designed and manufactured by Texas Instruments. This ADC is part of TI's extensive data converter portfolio and is specifically engineered to meet the demanding requirements of high-speed signal processing applications such as medical imaging, test and measurement, wireless communication, and radar systems.

Key Features

  • High Resolution: With its 14-bit resolution, the ADS5547IRGZR offers fine quantization, allowing for the capture of subtle signal nuances which is critical in high-precision applications.
  • High Sampling Rate: The device's 170-MSPS sampling rate ensures that fast-changing signals are accurately digitized, making it suitable for high-speed signal processing tasks.
  • Differential Inputs: The ADC features differential inputs which reduce common-mode noise and enhance the signal-to-noise ratio, thus improving the overall system performance.
  • Low Power Consumption: Designed with power efficiency in mind, the ADS5547IRGZR consumes a minimal amount of power, which is essential for temperature-sensitive applications or those requiring battery operation.
  • Internal Voltage Reference: An integrated voltage reference simplifies the design by reducing the number of external components required, thus saving space and cost.
  • Flexible Interface: The device supports a DDR LVDS or CMOS output mode, providing flexibility in interfacing with a variety of digital signal processors (DSPs) and field-programmable gate arrays (FPGAs).

Package and Quality

The ADS5547IRGZR comes in a compact 48-pin QFN (Quad Flat No-Lead) package, which is designed for space-constrained applications. Additionally, the product is part of Texas Instruments' commitment to quality, ensuring reliability and performance consistency across various environmental conditions.

Applications

With its high resolution and fast sampling rate, the ADS5547IRGZR is well-suited for a range of applications, including:

  • Medical Imaging Systems
  • Wireless Communication Infrastructure
  • Test and Measurement Equipment
  • Radar and Satellite Communication Systems
  • Professional Video Equipment

Overall, the ADS5547IRGZR by Texas Instruments represents a robust and versatile solution for systems requiring high-speed and high-fidelity analog-to-digital conversion.

You May Also Be Interested in

Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 68-VQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess