Manufactured by Analog Devices Inc., the OP177FZ is a high-precision operational amplifier that delivers top-notch performance for applications requiring low noise and low offset voltage. This component is part of the OP177 series, renowned for its stability and reliability in demanding environments.
Key Features:
- Ultra-Precision Performance: With an offset voltage of just 25 µV and a drift of only 0.1 µV/°C, the OP177FZ offers exceptional accuracy over its entire operating temperature range.
- Low Noise: A low voltage noise density of 3 nV/√Hz at 1 kHz ensures a clean signal amplification, making it suitable for high-fidelity audio applications and precision instrumentation.
- High Input Impedance: The device features a very high input impedance, minimizing the loading effect on the input signal and preserving signal integrity.
- Wide Supply Range: The OP177FZ can operate from a single supply of +3 V to +36 V or dual supplies of ±2 V to ±18 V, providing flexibility in a variety of circuit configurations.
- Robust Output Drive Capability: Capable of driving a 10 kΩ load in parallel with a 10 pF capacitive load, the OP177FZ is adept at handling challenging loads without compromising performance.
Applications:
- High-precision instrumentation
- Test and measurement equipment
- Data acquisition systems
- Analog front-ends for sensors and transducers
- Professional audio equipment
- Strain gauge amplifiers
- Thermocouple amplifiers
The OP177FZ from Analog Devices Inc. is the go-to solution for engineers and designers who cannot compromise on precision and stability. Whether it's in laboratory equipment, professional audio systems, or any other application where accuracy is paramount, the OP177FZ will not disappoint. Its robust design and superior specifications ensure that it will continue to be a favorite in the precision amplifier market.