Product Overview: OP184FP from Analog Devices Inc.
The OP184FP is a high-performance operational amplifier (op-amp) manufactured by Analog Devices Inc., a leader in the semiconductor industry. This precision op-amp is designed for a wide range of applications, including instrumentation, medical devices, and process control systems, where high accuracy and stability are paramount.
Key Features
- Low Offset Voltage: The OP184FP features a very low input offset voltage, which minimizes error in high-precision circuits.
- Wide Bandwidth: With a bandwidth of 4 MHz, this op-amp is suitable for high-speed signal processing applications.
- High Open-Loop Gain: It offers a high open-loop gain, ensuring excellent linearity across a wide range of operating conditions.
- Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design.
- Low Noise: The OP184FP has low noise performance, making it ideal for sensitive applications such as audio processing.
Electrical Specifications
The OP184FP operates over a wide supply range of ±2.5 V to ±18 V, and it can deliver a maximum output current of 18 mA. Its input offset voltage is typically 25 µV, with an input bias current of 2 nA, which is particularly low for a precision op-amp. The device also features a high slew rate of 3 V/µs, allowing for rapid changes in the output voltage.
Package and Reliability
The OP184FP is packaged in a standard 8-pin plastic DIP (PDIP), which is widely used and easily integrated into various circuit designs. Its robust construction ensures reliable performance in harsh environments, and it is specified for the extended industrial temperature range of -40°C to +85°C.
Applications
Thanks to its precision and versatility, the OP184FP is suitable for a range of applications, including:
- Test and measurement equipment
- Data acquisition systems
- Active filters and signal conditioning
- Analog-to-digital converters
- Battery-powered devices
With its combination of high precision, reliability, and flexibility, the OP184FP from Analog Devices Inc. is an excellent choice for designers seeking a high-quality operational amplifier for their sophisticated electronic systems.