EN
  • EN
  • DE

OP191G

Part No OP191G
Manufacturer Analog Devices Inc.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0231+
Reference case SOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
RoHS State Request Verification
Win Source Part Number 725811-OP191G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP191G CAD Model

Description

From the renowned semiconductor manufacturer Analog Devices Inc., the OP191G operational amplifier stands out for its precision and micropower consumption. This device is specifically designed to operate from a single power supply, making it an ideal choice for battery-powered applications where power efficiency is critical. The OP191G is part of a family of op-amps that offer low voltage operation and rail-to-rail output swing, providing maximum dynamic range.

Key Features

  • Single-Supply Operation: The OP191G is optimized for a single supply voltage, ranging from 3V to 36V, or dual supplies of ±1.5V to ±18V. This flexibility makes it suitable for a wide array of applications.
  • Micropower Consumption: With its low power consumption, the OP191G is an excellent choice for portable and battery-operated equipment, ensuring extended operational life.
  • Low Offset Voltage: The device boasts a low input offset voltage, which enhances accuracy in high-precision applications.
  • Low Input Bias Current: The OP191G exhibits low input bias currents, further contributing to its precision and making it suitable for high-impedance sensor interfaces and integrators.
  • Wide Input Voltage Range: The input voltage range includes the negative rail, allowing for direct sensing near ground.
  • Rail-to-Rail Output Swing: The output can swing to within millivolts of each rail, maximizing the dynamic range in single-supply operations.

Applications

The OP191G is versatile and can be used in a multitude of applications, including:

  • Battery-powered precision instrumentation
  • Data acquisition systems
  • Portable medical devices
  • Sensor signal conditioning
  • Power supply control

Conclusion

In conclusion, the OP191G from Analog Devices Inc. is a high-performance operational amplifier that offers the perfect balance between power efficiency and precision. Its ability to operate on a single supply, coupled with its low power consumption and rail-to-rail output, makes it an indispensable component for designers looking to optimize their power-sensitive applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3705 $61.1870
33+ $3.5863 $118.3479
50+ $3.4742 $173.7100
69+ $3.3622 $231.9918
89+ $3.2502 $289.2678
119+ $2.9141 $346.7779
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess