EN
  • EN
  • DE

OP191GP

Part No OP191GP
Manufacturer Analog Devices Inc.
Description Micropower Single-Supply Rail-to-Rail Input/Output Op Amps
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233084-OP191GP
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP191GP CAD Model

Description

Analog Devices Inc. presents the OP191GP, a high-precision operational amplifier designed for a wide array of applications. This device boasts a single amplifier channel and operates with a power supply range from 3V to 36V, or ±1.5V to ±18V for dual supplies, making it versatile for both single and split-supply operations.

Key Features

  • Low Offset Voltage: The OP191GP offers a low input offset voltage, which enhances the accuracy of the amplifier and makes it suitable for precision applications.
  • Low Input Bias Current: Its low input bias current minimizes errors in high impedance circuit configurations, ensuring reliable performance in sensitive applications.
  • Wide Supply Range: With a broad supply voltage range, this operational amplifier can be integrated into diverse systems without the need for specific power requirements.
  • High Open-Loop Gain: The device features a high open-loop gain, which allows for a wide dynamic range, making it ideal for applications requiring precise signal amplification.

Applications

The OP191GP is well-suited for a variety of applications, including but not limited to:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Process control systems
  • Analog-to-digital converters

Reliability and Quality

Analog Devices Inc. is known for its commitment to quality and reliability. The OP191GP operational amplifier is no exception, offering consistent performance and a robust design to meet the stringent requirements of industrial and commercial applications. This product is available in an 8-pin PDIP package, which is widely used and easily integrated into various circuit designs.

Conclusion

The OP191GP from Analog Devices Inc. is a reliable and precise operational amplifier that offers flexibility and high performance for a wide range of applications. Its low offset voltage, low bias current, and high open-loop gain make it a valuable component for any designer seeking to create accurate and efficient electronic systems.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8480 $61.6320
21+ $5.6191 $118.0011
32+ $5.4435 $174.1920
44+ $5.2680 $231.7920
57+ $5.0924 $290.2668
76+ $4.5657 $346.9932
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,700 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess