EN
  • EN
  • DE

OP2177

Part No OP2177
Manufacturer Analog Devices Inc.
Description Precision Low Noise, Low Input Bias Current Operational Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233109-OP2177
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Wireless, Sensing & Instrumentation, Automation & Process Control, Signal Processing
Ultra Librarian 3D Model Ultra Librarian OP2177 CAD Model

Description

The OP2177 from Analog Devices Inc. is a precision operational amplifier that delivers a perfect blend of low noise, high precision, and low power consumption, making it an ideal choice for a wide range of applications. With its ultra-low offset voltage and drift, the OP2177 ensures accuracy and stability, which is crucial in high-performance instrumentation, sensor signal conditioning, and precision filters.

Key Features:

  • Ultra-Low Offset Voltage: The OP2177 boasts an impressive offset voltage that is typically just 75 µV, which minimizes error in high-precision circuits.
  • Low Noise: With a low voltage noise density of 8 nV/√Hz at 1 kHz, the OP2177 provides a clean signal amplification, essential for sensitive electronics and measurement equipment.
  • Low Power: Operating with a supply current of just 400 µA per amplifier, the OP2177 is an excellent choice for battery-powered devices and energy-efficient systems.
  • Wide Supply Range: The device can be powered by a supply range of ±2.5 V to ±15 V, offering flexibility in various circuit designs.
  • High Gain Bandwidth Product: With a gain bandwidth product of 1.2 MHz, the OP2177 can handle a broad spectrum of signals.

Applications:

  • Instrumentation amplifiers
  • Precision filters
  • Data acquisition systems
  • Medical equipment
  • Industrial process controls
  • High-resolution analog-to-digital converters

The OP2177 is available in multiple package options, including the 8-lead MSOP and the narrow 8-lead SOIC, providing versatility for various space-constrained applications. Its robust design ensures performance across a wide industrial temperature range of -40°C to +125°C, offering reliability in extreme conditions.

Analog Devices Inc. has designed the OP2177 with the precision and reliability that engineers need to build high-performance systems. Whether for industrial, medical, or consumer electronics, the OP2177 stands out as a top-tier choice for precision signal processing.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess