EN
  • EN
  • DE

OP2177ARMZ-REEL7

Part No OP2177ARMZ-REEL7
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 17+
Reference case MSOP
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 719829-OP2177ARMZ-REEL7
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP2177ARMZ-REEL7 CAD Model

Description

Product Overview: OP2177ARMZ-REEL7 from Analog Devices Inc.

The OP2177ARMZ-REEL7 is a precision operational amplifier offered by Analog Devices Inc., renowned for its high-quality electronic components. This operational amplifier (op-amp) is part of the OP2177 series, which is designed to provide a perfect blend of performance and reliability for a wide range of applications. Packaged in a compact MSOP-8 (Mini Small Outline Package), this op-amp is an ideal choice for space-constrained applications.

The OP2177ARMZ-REEL7 features a low offset voltage of 75 µV max and low noise, making it suitable for high-precision applications. With its low input bias current, it is also a great fit for sensor signal conditioning and transducer amplifiers. The device operates over a wide supply range of ±2.5 V to ±15 V, providing designers with flexibility in various circuit configurations.

This op-amp is characterized by its low power consumption, which is critical for battery-powered and portable devices. It also boasts excellent linearity with a high open-loop gain, ensuring accurate signal amplification with minimal distortion. The OP2177ARMZ-REEL7 exhibits a phase reversal protection feature that prevents the output from going to the opposite rail when the input exceeds the power supply rails.

With a common-mode rejection ratio (CMRR) of 120 dB and a power supply rejection ratio (PSRR) of 115 dB, the OP2177ARMZ-REEL7 maintains its performance even in the presence of supply voltage fluctuations and common-mode signals. This makes it highly reliable for precision data acquisition systems, test and measurement equipment, and industrial control systems.

The device is provided in tape and reel packaging, denoted by the "REEL7" suffix, facilitating automated assembly processes for high-volume production. The OP2177ARMZ-REEL7 is also RoHS compliant, adhering to environmental standards and regulations, which is crucial for manufacturers aiming for global market access.

In summary, the OP2177ARMZ-REEL7 from Analog Devices Inc. is a high-precision, low-power operational amplifier that offers stability, reliability, and performance, suitable for a diverse range of applications requiring accurate signal processing.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $22.5715 $67.7145
5+ $21.1429 $105.7145
8+ $20.4286 $163.4288
11+ $19.0000 $209.0000
14+ $18.2858 $256.0012
18+ $17.5715 $316.2870
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,710 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess