EN
  • EN
  • DE
  • IT

OP26200028R

Part No OP26200028R
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 07+
Reference case SOP8
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 719830-OP26200028R
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP26200028R CAD Model

Description

Analog Devices Inc. introduces the OP26200028R, a high-performance operational amplifier that delivers precision and power efficiency. This device is engineered to cater to a wide array of applications, including test and measurement systems, medical equipment, and industrial control circuits.

Key Features

  • Low Noise Performance: The OP26200028R boasts an exceptionally low noise floor, making it ideal for applications that require high signal integrity.
  • High Speed: With its fast settling time and high slew rate, this operational amplifier is well-suited for high-speed signal processing tasks.
  • Wide Bandwidth: The device offers a broad frequency response, ensuring accurate signal amplification across a wide range of frequencies.
  • Low Power Consumption: Designed with power efficiency in mind, the OP26200028R conserves energy, making it suitable for battery-powered devices.
  • Stable with Capacitive Loads: This operational amplifier is designed to be stable even when driving capacitive loads, which is critical for maintaining signal fidelity.

Applications

  • Test and Measurement Systems
  • Medical Instrumentation
  • Industrial Process Controls
  • Audio Equipment
  • Data Acquisition Systems

Technical Specifications

Parameter Value Supply Voltage (±V) 2.5 to 5.5 Input Offset Voltage (mV) 0.8 (max) Input Bias Current (nA) 25 (max) Operating Temperature Range (°C) -40 to 125

The OP26200028R from Analog Devices Inc. is a testament to the company's dedication to providing high-quality components that enhance system performance and reliability. Its robust design and superior specifications make it a go-to choice for professionals seeking an operational amplifier that delivers both precision and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0030 $72.0120
8+ $14.7713 $118.1704
13+ $14.3105 $186.0365
17+ $13.8485 $235.4245
22+ $13.3865 $294.5030
29+ $12.0016 $348.0464
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess