EN
  • EN
  • DE

OP262DRU

Part No OP262DRU
Manufacturer Analog Devices Inc.
Description 15 MHz Rail-to-Rail Operational Amplifiers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233134-OP262DRU
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP262DRU CAD Model

Description

The OP262DRU is a high-performance operational amplifier (op-amp) designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This op-amp is part of the OP262 series and is known for its excellent speed-to-power ratio, making it a suitable choice for a wide range of applications including active filters, data acquisition systems, and audio amplifiers.

Key Features

  • Wide Bandwidth: The OP262DRU offers a wide bandwidth which provides fast response times and is ideal for high-speed signal processing applications.
  • Low Noise: Engineered to have low voltage noise, this op-amp ensures a clean and precise signal amplification, which is critical in sensitive electronic equipment.
  • High Output Drive: With the ability to deliver high output current, the OP262DRU can drive capacitive loads effectively, making it versatile for various circuit configurations.
  • Single-Supply Operation: The device can operate on a single power supply, simplifying design and power management in embedded systems.
  • Dual Amplifiers: The OP262DRU contains two independent op-amps in a single package, providing design flexibility and saving space on the circuit board.

Applications

The OP262DRU is suited for a variety of applications that require high precision and reliability. Common applications include:

  • Professional Audio Equipment
  • Active Filters and Signal Conditioning
  • Data Acquisition Systems
  • Instrumentation
  • Analog-to-Digital Converter (ADC) Drivers

Technical Specifications

Parameter Value Number of Channels 2 Supply Voltage ±5V to ±15V Operating Temperature -40°C to +85°C Package / Case 14-SOIC

The OP262DRU is available in a 14-SOIC package, which is a small outline integrated circuit package that is widely used in electronic devices due to its compact size and reliability. This product is a testament to Analog Devices Inc.'s commitment to providing high-quality, precision components for advanced electronic systems.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess