The OP297FPZ is a precision operational amplifier from Analog Devices Inc., renowned for its high accuracy and stability. This operational amplifier (op-amp) is part of the OP297 series, which is well-suited for applications requiring low noise and low input bias currents, making it an excellent choice for high-performance filters, D/A converters, and strain gauge amplifiers.
Key Features
- Low Offset Voltage: The OP297FPZ boasts an ultra-low input offset voltage, which minimizes error in high precision applications.
- Low Input Bias Current: Its low input bias current is ideal for applications with high source impedances, such as photodiode amplifiers.
- High Gain Bandwidth Product: With a high gain bandwidth product, this op-amp can handle a wide range of frequencies, making it versatile for various signal processing tasks.
- Low Noise Performance: The device exhibits low noise characteristics, ensuring signal fidelity in critical measurement and audio applications.
- Single or Dual Supply Operation: This op-amp can operate from a single supply or dual supplies, providing flexibility in power supply design.
- Wide Operating Temperature Range: The OP297FPZ can operate over a temperature range of -40°C to +85°C, suitable for industrial environments.
Applications
The OP297FPZ is versatile and can be used in a variety of applications across multiple industries. Some of the typical applications include:
- Precision instrumentation
- Data acquisition systems
- Active filters and integrators
- Strain gauge and bridge amplifiers
- Medical equipment
- Thermocouple amplifiers
Package and Quality
The OP297FPZ comes in a PDIP (Plastic Dual In-line Package) form factor, ensuring ease of integration into a wide range of electronic circuits. Analog Devices Inc. is committed to maintaining high-quality standards, and this product is no exception. It is designed to meet stringent reliability requirements, ensuring consistent performance and longevity in the field.