EN
  • EN
  • DE

OP470FY

Part No OP470FY
Manufacturer Analog Devices Inc.
Description Very Low Noise Quad Operational Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Analog Devices Inc.
Win Source Part Number 1233257-OP470FY
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP470FY CAD Model

Description

Introducing the OP470FY: A High-Performance Operational Amplifier from Analog Devices Inc.

The OP470FY is a quad operational amplifier that stands out for its exceptional performance and versatility. Manufactured by Analog Devices Inc., a leader in precision high-performance electronics, this operational amplifier offers a unique blend of features that make it suitable for a wide range of applications in the industrial, medical, and telecommunications sectors.

Key Features and Benefits

  • Low Noise: The OP470FY boasts an ultra-low noise floor, making it ideal for audio processing and other applications where signal integrity is paramount.
  • High Output Drive Capability: With its ability to drive high levels of current, this op-amp can handle demanding loads without compromising performance.
  • Wide Bandwidth: Its wide bandwidth ensures that signals are amplified accurately across a broad range of frequencies, which is crucial for high-speed signal processing.
  • Low Offset Voltage: The precision of the OP470FY is enhanced by its low offset voltage, which reduces error and improves overall system accuracy.
  • Stable with High Capacitive Loads: The device is designed to be stable when driving capacitive loads, a common challenge for many operational amplifiers.

Applications

The versatility of the OP470FY makes it an excellent choice for a variety of applications. It is particularly well-suited for:

  • High-quality audio preamplifiers and mixers
  • Precision filters and signal conditioning circuits
  • Instrumentation amplifiers and active filters
  • Data acquisition systems
  • Professional audio equipment

Technical Specifications

The OP470FY operates over a wide power supply range, ensuring compatibility with both dual and single supply voltages. It features a high slew rate, which contributes to its ability to handle rapid changes in input signals without distortion. Additionally, the quad configuration of the OP470FY saves space on the PCB, allowing for more compact designs without sacrificing functionality.

With its combination of low noise, high output drive, and stability with capacitive loads, the OP470FY from Analog Devices Inc. is an exceptional choice for designers seeking a reliable and high-performing operational amplifier for their next project.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess