Product Overview: OP481 High-Speed Precision Operational Amplifier
The OP481 from Analog Devices Inc. is a high-performance, quad operational amplifier that delivers precision and speed in a single, compact package. Designed to cater to a wide array of applications, the OP481 is an ideal choice for designers looking for a reliable op-amp that can handle fast signals and maintain accuracy.
Key Features:
- High Speed: With a slew rate typically at 7 V/µs, the OP481 is engineered to manage rapid signal changes, making it suitable for high-frequency applications.
- Low Offset Voltage: The device boasts a low input offset voltage, which reduces error in precision applications and enhances overall system accuracy.
- Low Noise: With its low noise performance, the OP481 is perfect for sensitive electronic applications where signal integrity is paramount.
- Single-Supply Operation: The ability to operate from a single supply voltage simplifies power supply design, making the OP481 versatile across various electronic systems.
- Quad Configuration: The quadruple operational amplifier configuration allows for compact circuit designs, saving space and reducing the number of components required.
Applications:
The OP481 operational amplifier is well-suited for a range of applications, including but not limited to:
- Active filters
- Fast amplifiers for data acquisition systems
- Signal conditioning circuits
- Audio electronics
- ADC/DAC buffers
Technical Specifications:
Parameter
Value
Number of Channels
4
Supply Voltage (±)
4.5V to 18V
Input Offset Voltage
1 mV (max)
Operating Temperature Range
-40°C to +85°C
Package Type
PDIP, SOIC, TSSOP
For designers and engineers seeking a robust and precise operational amplifier, the OP481 from Analog Devices Inc. offers the perfect blend of speed, precision, and reliability. Its technical prowess and flexibility make it a go-to component for a multitude of electronic designs.