Product Overview: OP482 High-Speed Operational Amplifier
The OP482 from Analog Devices Inc. is a high-performance, high-speed operational amplifier designed to meet a wide range of applications, including telecommunications, test equipment, and audio processing. Its design is optimized for exceptional speed and performance, making it an ideal choice for systems requiring fast and accurate signal processing.
Key Features
- High Slew Rate: The OP482 features a high slew rate, which enables it to handle rapid changes in input signals without distortion, ensuring accurate reproduction of high-speed waveforms.
- Wide Bandwidth: With a wide bandwidth, this operational amplifier can process a broad range of frequencies, making it suitable for applications that involve high-frequency signals.
- Low Noise Performance: The low noise characteristics of the OP482 make it an excellent choice for applications where signal integrity is critical, such as precision instrumentation and data acquisition systems.
- Single or Dual Supply Operation: It can operate from a single supply or dual supplies, providing flexibility in various circuit configurations and simplifying power supply design.
- Output Short-Circuit Protection: The built-in output short-circuit protection enhances the durability of the OP482, protecting it from damage due to accidental short circuits.
Applications
The versatility of the OP482 operational amplifier allows it to be used in a multitude of applications. It is particularly well-suited for:
- High-speed integrators
- Fast D/A and A/D converters
- Video processing
- Active filters
- Buffer amplifiers
- Professional audio equipment
Technical Specifications
The OP482 offers a range of technical specifications that make it a top choice for demanding applications. Some of these specifications include:
- Power Supply Voltage Range: ±5V to ±15V
- Input Offset Voltage: 3mV max
- Input Bias Current: 20nA
- Operating Temperature Range: -40°C to +85°C
In summary, the OP482 from Analog Devices Inc. stands out as a robust and reliable operational amplifier that delivers high-speed performance with low noise, making it suitable for a wide array of electronic applications.