EN
  • EN
  • DE

OP490G

Part No OP490G
Manufacturer Analog Devices Inc.
Description Low Voltage Micropower Quad Operational Amplifier
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1233276-OP490G
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Portable Devices, Alternative Energy, Sensing & Instrumentation
Ultra Librarian 3D Model Ultra Librarian OP490G CAD Model

Description

The OP490G from Analog Devices Inc. is a high-performance precision operational amplifier that boasts a unique combination of low noise, low offset voltage, and low input bias currents. Engineered for accuracy and stability, the OP490G is an ideal choice for a wide range of applications including instrumentation, data acquisition systems, and precision filters.

Key Features

  • Low Offset Voltage: The OP490G offers an exceptionally low input offset voltage, which minimizes error in high precision applications, ensuring accurate signal amplification.
  • Low Noise: With its low noise characteristics, the OP490G provides a clean amplification, essential for sensitive electronic equipment where signal integrity is paramount.
  • Low Input Bias Currents: The device exhibits low input bias currents, making it suitable for high impedance sensor applications and precision integrators.
  • High Gain Bandwidth Product: The operational amplifier features a high gain bandwidth product, enabling it to maintain its performance over a wide range of frequencies.
  • Single Supply Operation: The OP490G is capable of operating from a single supply, providing design flexibility and simplifying power supply requirements.
  • Wide Operating Temperature Range: It operates across a wide temperature range, ensuring reliability and consistent performance under varying environmental conditions.

Applications

The versatility of the OP490G makes it an excellent choice for numerous applications. It is particularly well-suited for:

  • Test and Measurement Instruments
  • Precision Data Systems
  • Medical Instrumentation
  • Strain Gauge Amplifiers
  • Thermocouple Amplifiers
  • Active Filters and Buffers

Product Specifications

Parameter Value Supply Voltage (V<sub>sy) ±3V to ±18V Input Offset Voltage 75 µV max Input Bias Current 25 nA max Operating Temperature Range -40°C to +125°C

For further information about the OP490G precision operational amplifier, please refer to the official datasheet provided by Analog Devices Inc. or contact their customer support for technical assistance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.1270 $60.5080
10+ $12.4128 $124.1280
15+ $12.0247 $180.3705
20+ $11.6366 $232.7320
26+ $11.2485 $292.4610
35+ $10.0855 $352.9925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess