EN
  • EN
  • DE

OP491G

Part No OP491G
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 06+
Reference case SOP-14P
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 733206-OP491G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP491G CAD Model

Description

The OP491G from Analog Devices Inc. is a high-performance precision operational amplifier that delivers exceptional accuracy and stability. It is part of a series designed to provide low voltage, single-supply operation, making it an ideal choice for battery-powered applications and portable devices.

This operational amplifier features a quad configuration and operates at a power supply range of 3V to 30V, or ±1.5V to ±15V for dual supplies. The OP491G offers a low input offset voltage and offset voltage drift, ensuring that the accuracy of the system is maintained over a wide temperature range. This makes it suitable for high-precision applications such as instrumentation, test equipment, and control systems.

With a high open-loop gain and a low input bias current, the OP491G is able to amplify small signals with minimal error, which is critical for sensor interfacing and data acquisition systems. Its rail-to-rail output stage enables the amplifier to drive loads effectively, even to the power supply rails, maximizing the dynamic range in applications such as audio processing and A/D converter driving.

The OP491G also features a low power consumption, which is essential for energy-sensitive applications. The device offers a wide bandwidth and fast slew rate, ensuring that it can handle a broad range of frequencies and respond quickly to changes in the input signal. This makes it well-suited for high-speed filtering, amplification, and signal conditioning tasks.

With its robust design, the OP491G is capable of withstanding harsh industrial environments while maintaining its precision performance. The device is packaged in a compact 14-lead SOIC, allowing for efficient use of board space in dense electronic designs.

In summary, the OP491G from Analog Devices Inc. is a versatile and reliable precision operational amplifier that offers excellent accuracy, low power consumption, and high-speed performance, making it a top choice for a wide array of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.9251 $65.5506
13+ $8.9651 $116.5463
20+ $8.6844 $173.6880
28+ $8.4049 $235.3372
36+ $8.1243 $292.4748
48+ $7.2834 $349.6032
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess