EN
  • EN
  • DE

OP77AZQMLV

Part No OP77AZQMLV
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Analog Devices Inc.
Win Source Part Number 341175-OP77AZQMLV
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian OP77AZQMLV CAD Model

Description

Product Overview: OP77AZQMLV from Analog Devices Inc.

The OP77AZQMLV is a high-precision operational amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog technology. This operational amplifier is renowned for its ultra-low offset voltage and drift, making it an ideal choice for applications requiring high accuracy and stability over time and temperature variations.

Key Features

  • Ultra-Low Offset Voltage: The OP77AZQMLV boasts an exceptional offset voltage that ensures signal integrity and enhances overall system accuracy.
  • Low Noise: With its low noise performance, this operational amplifier is suitable for sensitive applications such as medical devices and precision instrumentation.
  • Low Drift: Temperature-induced variations are minimized with the OP77AZQMLV's low voltage drift, providing consistent performance across a wide range of operating conditions.
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which enables it to handle a broad spectrum of frequencies without compromising gain.
  • Single-Supply Operation: It is capable of operating from a single supply, simplifying power supply design and making it easier to integrate into a variety of systems.

Applications

The OP77AZQMLV is versatile and can be used in numerous applications, including:

  • Precision Instrumentation
  • Data Acquisition Systems
  • Process Control
  • Medical Equipment
  • Strain Gauge Amplifiers
  • Active Filters

Quality and Reliability

Analog Devices Inc. is committed to delivering high-quality products. The OP77AZQMLV is no exception, as it goes through rigorous testing to ensure reliability and performance. Its robust design makes it suitable for demanding environments where precision is crucial.

Technical Specifications

For detailed technical specifications, designers and engineers should consult the OP77AZQMLV datasheet. This document provides in-depth information on electrical characteristics, pin configurations, and application circuits.

Conclusion

The OP77AZQMLV from Analog Devices Inc. is a testament to the company's dedication to high-precision analog technology. With its ultra-low offset voltage, low noise, and low drift, this operational amplifier stands out as a top choice for applications that demand the highest level of accuracy and stability.

You May Also Be Interested in

Analog Devices Inc.
IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
Lowest to $12.6400
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552
Texas Instruments
IC OPAMP VFB 165MHZ 8SOIC
Need more? Email Us
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $2.5629
Texas Instruments
IC CURRENT MONITOR 1% SC70-6
Lowest to $0.2948
Analog Devices Inc.
IC OPAMP CFA 2 CIRCUIT 16LFCSP / Current Feedback Amplifier 2 Circuit 16-LFCSP (4x4)
Lowest to $5.0427

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.1984 $72.5952
6+ $19.8556 $119.1336
10+ $19.2354 $192.3540
13+ $18.6140 $241.9820
17+ $17.9937 $305.8929
22+ $16.1330 $354.9260
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess