The OP97FSZ is a high-precision, low-power operational amplifier offered by Analog Devices Inc., a company renowned for its innovative and high-performance analog, mixed-signal, and digital signal processing integrated circuits. This operational amplifier is part of the OP97 series, which is designed to provide a balance of performance, power efficiency, and versatility, making it suitable for a wide range of applications.
Key Features
- High Precision: The OP97FSZ boasts excellent accuracy and stability, which is essential for precision applications that require consistent performance over time and varying conditions.
- Low Power Consumption: With an emphasis on power efficiency, this op-amp is an ideal choice for battery-powered and portable applications where power conservation is critical.
- Low Offset Voltage: The device features a low input offset voltage, which reduces the need for external calibration and simplifies circuit design.
- Wide Supply Voltage Range: It operates across a wide supply voltage range, offering designers flexibility in various system architectures.
- Single or Dual Supply Operation: The OP97FSZ can be configured to work with either a single supply or dual supplies, adding to its versatility in different circuit configurations.
Applications
The OP97FSZ is well-suited for a variety of applications, including:
- Precision instrumentation
- Data acquisition systems
- Analog filters
- Medical devices
- Process control systems
Technical Specifications
Parameter
Value
Number of Channels
1
Input Offset Voltage
75 µV
Supply Voltage Range
±2.5V to ±20V
Operating Temperature Range
-40°C to +85°C
Overall, the OP97FSZ from Analog Devices Inc. is a reliable and efficient choice for designers seeking a high-precision operational amplifier that can be easily integrated into a variety of electronic systems.