The OPA2177AR is a precision operational amplifier from Analog Devices Inc., designed to offer a perfect blend of performance and flexibility for a wide range of applications. This op-amp features a dual-channel configuration, providing users with two independent amplifiers in a single package, which is ideal for space-constrained applications.
Key Features:
- Low Offset Voltage: The OPA2177AR boasts a low input offset voltage, which is a critical parameter for precision amplification tasks, ensuring accuracy in signal processing.
- Wide Supply Range: Capable of operating from a single +4.5 V to +36 V supply or dual supplies of ±2.25 V to ±18 V, this operational amplifier offers great versatility in different circuit configurations.
- Low Noise: With its low noise density, the OPA2177AR is suitable for applications that require high signal integrity and minimal signal distortion.
- High Common-Mode Rejection Ratio (CMRR): The high CMRR of this device ensures that common-mode signals are effectively rejected, which is vital for applications where precision is paramount.
- Robust ESD Protection: The OPA2177AR is designed with protection against electrostatic discharge, enhancing its durability and reliability in harsh environments.
Applications:
The versatility of the OPA2177AR makes it suitable for a variety of applications, including:
- Test and measurement equipment
- Precision instrumentation
- Data acquisition systems
- Active filtering
- Medical devices
- Industrial process controls
Product Specifications:
| Parameter |
Value |
| Number of Channels |
2 |
| Input Offset Voltage |
Max 25 µV |
| Input Noise Voltage |
8.8 nV/√Hz at 1 kHz |
| Supply Voltage Range |
+4.5 V to +36 V, ±2.25 V to ±18 V |
| Operating Temperature Range |
-40°C to +125°C |
With its exceptional precision, low noise, and high integration, the OPA2177AR from Analog Devices Inc. is an excellent choice for those seeking a reliable and high-performance operational amplifier for their electronic designs.