EN
  • EN
  • DE

PM7543HPZ

Part No PM7543HPZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description IC DAC 12BIT MULTIPLYING 16DIP / DAC 1-CH Segment 12-bit 16-Pin PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tube
Resolution 12
Number of D/A Converters 1
Settling Time 380μs
Output Type Current - Unbuffered
Differential Output Yes
Data Interface Serial
Reference Type External
Operating Supply Voltage 5V
Voltage - Supply, Digital 5V
Architecture R-2R
Operating Temperature Range -40°C ~ 85°C
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 792419-PM7543HPZ
Popularity Medium
Supply and Demand Status Limited
Family Name PM7543
Introduction Date August 17, 1998
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PM7543HPZ CAD Model

Description

The PM7543HPZ is a high-performance, precision integrated circuit product from Analog Devices Inc., a renowned leader in the semiconductor industry. This component is designed to cater to a wide range of applications, including industrial, communication, healthcare, and automotive systems, where accuracy and reliability are of utmost importance.

Key Features

  • High Precision: The PM7543HPZ is engineered for applications requiring precise signal conversion and processing, ensuring consistent performance and high accuracy.
  • Durability: Encased in a robust package, this product is designed to withstand harsh environments and provide a long operational lifespan.
  • Integration: With its compact design, the PM7543HPZ can be easily integrated into various electronic systems without taking up excessive space.
  • Power Efficiency: This device is optimized for low power consumption, making it ideal for battery-powered or energy-sensitive applications.

Technical Specifications

Parameter Value
Package / Case PLCC-44
Operating Temperature -40°C to +85°C
Supply Voltage Typical 5V
Data Interface Parallel
Resolution 12 bits

Applications

The versatility of the PM7543HPZ allows it to be used in a multitude of applications. It is particularly well-suited for precision data acquisition systems, medical instrumentation, industrial control systems, and any other application where data integrity is crucial. Its high level of integration and performance make it an excellent choice for designers looking to optimize their systems for both functionality and cost.

Ordering Information

To acquire the PM7543HPZ or to obtain more information about pricing and availability, interested parties should contact Analog Devices Inc. or their authorized distributors. The product is available for immediate shipping, subject to stock availability.

You May Also Be Interested in

Analog Devices Inc.
Monolithic 16-Bit Serial/Byte DACPORT | IC DAC 16BIT V-OUT 24CDIP
Lowest to $91.3046
Analog Devices Inc.
Quad, 12-/14-/16-Bit nanoDACs with 5 ppm/C On-Chip Reference | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.8391
Analog Devices Inc.
CMOS 80 MHz, Triple 8-Bit Video DAC
Lowest to $18.2458
Linear Technology
IC D/A CONV 16BIT MLTPLYNG16SOIC
Need more? Email Us
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
IC DAC 8BIT QUAD VOUT 24TSSOP
Lowest to $15.5980
Analog Devices Inc.
Quad, 16-/12-Bit nanoDAC+ with SPI Interface | IC DAC 12BIT V-OUT 16TSSOP
Lowest to $17.6893
Analog Devices Inc.
Microprocessor-Compatible 12-Bit D/A Converter | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess