The REF02AZ/883Q is a high precision voltage reference from Analog Devices Inc., designed to offer a stable and accurate reference voltage for a wide array of applications. This component is part of a series that is well-regarded for its reliability and performance in critical systems.
Key Features
- Stable Voltage Output: The REF02AZ/883Q provides a fixed 5V output with a tight initial accuracy, ensuring consistent performance across various conditions.
- Low Temperature Coefficient: With a low temperature coefficient, this voltage reference maintains its accuracy over a broad temperature range, making it suitable for precision applications.
- Excellent Long-Term Stability: The design of this device emphasizes long-term stability, reducing drift over time and ensuring reliable operation for the duration of its use.
- Low Noise: It exhibits low noise characteristics, which is crucial for sensitive electronic circuits where fluctuations can significantly impact performance.
- High Supply Voltage Range: The REF02AZ/883Q operates over a wide supply voltage range, offering flexibility in various power supply designs.
Applications
This voltage reference is ideal for high-end applications that require precision and stability, including:
- Data Conversion Systems
- Instrumentation
- ADCs and DACs
- Industrial Control Systems
- Precision Power Supplies
Product Specifications
| Parameter |
Value |
| Output Voltage |
5V ±0.15% |
| Temperature Coefficient |
10 ppm/°C (max) |
| Long-Term Stability |
30 ppm/1000 hrs (typ) |
| Operating Temperature Range |
-55°C to +125°C |
| Package Type |
Hermetic DIP |
With its robust design and stringent quality control, the REF02AZ/883Q from Analog Devices Inc. is a dependable choice for professionals seeking a precision voltage reference solution.