EN
  • EN
  • DE

REF194GPZ

Part No REF194GPZ
Manufacturer Analog Devices Inc.
Description Precision Micropower, Low Dropout Voltage References
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 1242282-REF194GPZ
Manufacturer Homepage www.analog.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF194GPZ CAD Model

Description

Analog Devices Inc. REF194GPZ Voltage Reference

The REF194GPZ from Analog Devices Inc. is a precision voltage reference that offers a stable and accurate reference voltage for high-performance analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other high-accuracy analog circuitry. This component is a vital part of many electronic systems, providing the precision required for critical measurements and stable circuit operations.

Key Features

  • Output Voltage: The REF194GPZ provides a fixed output voltage of 4.096V, which is commonly used for 12-bit or 16-bit converters operating in a ±5V supply range.
  • High Accuracy: It boasts an initial accuracy of ±0.1%, ensuring that the output voltage is precise and reliable for demanding applications.
  • Low Temperature Coefficient: With a temperature coefficient of 10 ppm/°C max, the voltage reference remains stable across a wide temperature range, making it suitable for industrial and automotive applications where operating conditions can vary significantly.
  • Low Dropout Voltage: The device operates with a low dropout voltage, meaning it can maintain its reference voltage with minimal difference between the supply voltage and the reference output voltage, allowing for efficient use in low headroom applications.
  • Wide Supply Range: The REF194GPZ can operate from a wide supply range of 4.5V to 12V, providing flexibility in various system designs.
  • Low Power: It is designed for low power consumption, making it ideal for battery-powered devices and power-sensitive applications.

Applications

  • Data Acquisition Systems
  • Precision Instrumentation
  • Industrial Process Controls
  • Automotive Electronics
  • Battery-Powered and Portable Devices

The REF194GPZ is available in an 8-lead PDIP package, ensuring easy integration into a wide range of electronic systems. Its robust design and high precision make it a trusted choice for engineers and designers looking for a reliable voltage reference source. With its excellent performance and versatility, the REF194GPZ by Analog Devices Inc. stands out as a superior choice for maintaining the integrity of analog signals in complex electronics.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess