EN
  • EN
  • DE

SSM2164SZ-REEL7

Part No SSM2164SZ-REEL7
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1122+12+13
Reference case SOP16
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 727211-SSM2164SZ-REEL7
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2164SZ-REEL7 CAD Model

Description

SSM2164SZ-REEL7 - Quad Voltage Controlled Amplifier

The SSM2164SZ-REEL7 is a state-of-the-art integrated circuit from Analog Devices Inc., designed to offer a compact and efficient solution for voltage-controlled amplification. This quad voltage-controlled amplifier (VCA) is well-suited for a variety of audio applications, including dynamic range processors, mixers, and filters. Its precision performance makes it an ideal choice for designers looking to enhance the audio quality and functionality of their systems.

Key Features:

  • Low Distortion: The SSM2164SZ-REEL7 is engineered to have low distortion characteristics, ensuring a clean and clear audio signal.
  • Low Noise: With its low noise design, this VCA minimizes the presence of unwanted sounds, preserving the integrity of the original audio.
  • Wide Dynamic Range: It offers a wide dynamic range, allowing it to handle a broad spectrum of audio levels without sacrificing quality.
  • Exponential Control Scale: The device features an exponential control scale that is highly accurate over a 60 dB range, providing precise control over the gain.
  • Single or Dual Supply Operation: Flexibility is a key advantage, as the SSM2164SZ-REEL7 can operate on either a single or dual power supply, accommodating various circuit configurations.
  • Linearizing Diodes on Chip: On-chip linearizing diodes are included to reduce distortion and improve performance.

Applications:

The SSM2164SZ-REEL7 is suitable for a wide array of applications, including but not limited to:

  • Professional audio mixing consoles
  • Audio compressors and expanders
  • Multi-channel audio systems
  • Sound reinforcement systems
  • Automated faders and level controls

With its compact size, the SSM2164SZ-REEL7 is available in a convenient surface-mount package, making it easy to integrate into modern PCB layouts. Its robust design and manufacturing by Analog Devices Inc. ensure reliability and performance, making it a top choice for audio professionals and enthusiasts alike. Whether you're designing a sophisticated studio mixer or a simple audio filter, the SSM2164SZ-REEL7 provides the functionality and quality you need to achieve outstanding audio performance.

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $117.8571 $117.8571
2+ $113.9286 $227.8572
3+ $102.1428 $306.4284
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,100 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess