EN
  • EN
  • DE

SSM2211P

Part No SSM2211P
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description 1.5 W AUDIO POWER AMPLIFIER / Amplifier IC 1-Channel (Mono) Class AB 8-PDIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Active
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Mounting Type Through Hole
Temperature Range - Operating -40°C ~ 85°C (TA)
Supplier Device Package 8-PDIP
Package / Case 8-DIP (0.300", 7.62mm)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 935068-SSM2211P
Ultra Librarian 3D Model Ultra Librarian SSM2211P CAD Model

Description

The SSM2211P is a high-quality audio power amplifier designed and manufactured by Analog Devices Inc., a leader in high-performance analog, mixed-signal, and digital signal processing integrated circuits. This product offers an exceptional audio amplification solution for a wide range of applications where space and power efficiency are critical.

Key Features:

  • Output Power: The SSM2211P is capable of delivering 1.5W of continuous output power into an 8Ω load with excellent audio quality, making it suitable for a variety of portable applications.
  • Low Distortion: It features low total harmonic distortion plus noise (THD+N) which ensures clear and high-fidelity audio reproduction.
  • High Efficiency: The amplifier operates with high efficiency, which minimizes power loss and is ideal for battery-powered devices.
  • Single-Supply Operation: Designed for single-supply operation, it can run from 5V to 12V, providing flexibility in various circuit designs.
  • Thermal Protection: The SSM2211P includes thermal shutdown protection that prevents damage from overheating, enhancing the longevity and reliability of the device.

Applications:

  • Portable audio devices
  • Mobile phones
  • Computer audio systems
  • Miniature audio amplifiers

The SSM2211P is presented in a compact 8-pin PDIP package, which allows for easy integration into various electronic assemblies. With its minimal external components requirement, it provides a simplified solution for audio amplification needs, ensuring a clean, powerful audio performance in a small footprint.

Whether you are designing a sophisticated audio system or looking for a reliable amplifier for your portable device, the SSM2211P from Analog Devices Inc. offers a perfect balance of performance, size, and power efficiency. Its superior sound quality and ease of use make it an excellent choice for designers and audiophiles alike.

You May Also Be Interested in

Rohm Semiconductor
IC SPEAKER AMP CLASS D 32VQFN
Lowest to $0.6878
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Rohm Semiconductor
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP STEREO HEADPHONE 8SOP
Lowest to $0.2359
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC HEADPHONE AMP STD 8-SOP
Lowest to $0.7246
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.9866 $67.9464
9+ $13.9385 $125.4465
13+ $13.5031 $175.5403
18+ $13.0665 $235.1970
23+ $12.6311 $290.5153
31+ $11.3248 $351.0688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,800 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess