EN
  • EN
  • DE

SSM2211S-REEL7

Part No SSM2211S-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1W MONO 8SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 1.5W x 1 @ 4Ohm
Voltage - Supply 2.7V ~ 5.5V
Features Differential Inputs, Shutdown
Mounting Type Surface Mount
Supplier Device Package 8-SOIC
Package / Case 8-SOIC (0.154", 3.90mm Width)
Base Product Number SSM2211
Standard Package 1,000 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 341125-SSM2211S-REEL7
Ultra Librarian 3D Model Ultra Librarian SSM2211S-REEL7 CAD Model

Description

The SSM2211S-REEL7 is a high-quality audio amplifier designed and manufactured by Analog Devices Inc., a leader in precision high-performance integrated circuits. This product stands out for its exceptional sound quality and is engineered to deliver a rich audio experience for a wide range of applications.

Key Features

  • Compact Design: The SSM2211S-REEL7 is available in a small package, making it ideal for space-constrained applications without compromising on performance.
  • High Efficiency: It offers excellent power efficiency, which not only reduces power consumption but also minimizes the need for heat dissipation components, further saving space and cost.
  • Low Distortion: The audio amplifier is designed to produce minimal total harmonic distortion (THD), ensuring a clear and high-fidelity audio output.
  • Wide Supply Voltage Range: It operates over a broad supply voltage range, accommodating various design requirements and ensuring versatility in different system configurations.

Applications

The SSM2211S-REEL7 is suitable for an array of applications that require high-quality sound amplification. It is commonly used in:

  • Portable and compact audio devices
  • Multimedia speakers and desktop audio systems
  • Professional audio equipment
  • Automotive sound systems
  • Home theatre systems

Product Specifications

Parameter Value
Output Power 1 Watt
Load Impedance 8 Ohms
Supply Voltage Range 2.7V to 15V
Package Reel, 7-inch

Ordering Information

The SSM2211S-REEL7 audio amplifier is available for order in a 7-inch reel, facilitating ease of integration into automated manufacturing processes. For detailed ordering and pricing information, please contact Analog Devices Inc. or an authorized distributor.

Note: The provided information is subject to change. Please refer to the Analog Devices Inc. website for the latest product details and specifications.

You May Also Be Interested in

Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $0.5388
Rohm Semiconductor
Lowest to $4.0541
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $2.9503
Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP HDPH/SPEAKER UNBAL 8MSOP
Lowest to $0.6128
Rohm Semiconductor
IC AMP STEREO CLASS D 28-HTSSOP
Lowest to $0.3361
Texas Instruments
20-W/15-W STEREO DIGITAL AMPLIFIER POWER STAGE | IC AMP AUDIO PWR 15W D 32HTSSOP
Lowest to $5.9472
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess