EN
  • EN
  • DE

SSM2250RU

Part No SSM2250RU
Manufacturer Analog Devices Inc.
Catalog HOT - SALES and EOL Components (S)
Description Mono 1.5 W/Stereo 250 mW Power Amplifier
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Analog Devices Inc.
Win Source Part Number 341135-SSM2250RU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSM2250RU CAD Model

Description

The SSM2250RU is a state-of-the-art audio amplifier from the renowned manufacturer Analog Devices Inc., known for its high-performance semiconductor products. This particular model is designed to deliver superior audio quality with minimal power consumption, making it an ideal choice for a wide range of audio applications.

Key Features

  • High-Quality Audio Amplification: The SSM2250RU provides excellent sound amplification, ensuring clear and precise audio playback.
  • Low Power Consumption: It is engineered for efficiency, which means it operates with lower power requirements without compromising performance.
  • Compact Size: Its small footprint makes it easy to integrate into various designs, saving space on printed circuit boards (PCBs).
  • Advanced Technology: Utilizing the latest advancements in audio amplification technology, the SSM2250RU offers improved signal-to-noise ratios and reduced distortion.
  • Reliability: Analog Devices Inc. is known for producing reliable components, and the SSM2250RU is no exception, providing consistent performance over time.

Applications

The versatility of the SSM2250RU allows it to be used in a variety of devices and systems, such as:

  • Professional and consumer audio systems
  • Multimedia speakers and soundbars
  • Portable audio devices
  • Automotive audio systems
  • Home theater systems

Product Specifications

The SSM2250RU boasts impressive specifications that make it a top choice for audio amplification needs:

  • Supply Voltage Range: 2.7V to 5.5V
  • Output Power: Capable of delivering ample power for a range of applications.
  • Package: The device comes in a robust package that ensures its durability and longevity.

In conclusion, the SSM2250RU from Analog Devices Inc. represents a blend of performance, efficiency, and quality, making it a premier choice for those seeking an audio amplifier that meets the demands of modern audio applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Mitsubishi
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Freescale Semiconductor - NXP
Lowest to $19.5853
SII Semiconductor Corporation
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,870 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess