EN
  • EN
  • DE

SSM2250RUZ-REEL

Part No SSM2250RUZ-REEL
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description IC AMP AUDIO PWR 1.5W AB 14TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers
Mfr Analog Devices Inc.
Series SoundMAX®
Package Bulk
Product Status Obsolete
Type Class AB
Output Type 1-Channel (Mono) with Stereo Headphones
Max Output Power x Channels @ Load 1.5W x 1 @ 8Ohm; 90mW x 2 @ 32Ohm
Voltage - Supply 2.7V ~ 6V
Features Depop, Shutdown
Mounting Type Surface Mount
Supplier Device Package 14-TSSOP
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Base Product Number SSM2250
Standard Package 2,500 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 341137-SSM2250RUZ-REEL
Ultra Librarian 3D Model Ultra Librarian SSM2250RUZ-REEL CAD Model

Description

SSM2250RUZ-REEL: Stereo Headphones Class AB Amplifier from Analog Devices

The SSM2250RUZ-REEL from Analog Devices is a stereo headphones class AB amplifier in a 14-lead TSSOP package. It is designed to drive headphones directly, without the need for an external output capacitor. The SSM2250RUZ features a high output current of 150 mA per channel, which is capable of driving even the most demanding headphones. It also has a very low total harmonic distortion (THD+N) of 0.003%, resulting in excellent sound quality.

The SSM2250RUZ is ideal for use in a wide range of portable and battery-powered applications, such as smartphones, tablets, MP3 players, and other audio devices. It is also well-suited for use in professional audio equipment, such as digital audio workstations (DAWs) and audio mixers.

Key Features

  • Stereo headphones class AB amplifier
  • 150 mA output current per channel
  • Very low THD+N (0.003%)
  • Excellent sound quality
  • Wide operating voltage range (2.7 V to 5.5 V)
  • Low power consumption
  • Small 14-lead TSSOP package

Applications

  • Smartphones
  • Tablets
  • MP3 players
  • Other audio devices
  • Professional audio equipment
  • Digital audio workstations (DAWs)
  • Audio mixers

Benefits

  • High output current drives even the most demanding headphones
  • Very low THD+N results in excellent sound quality
  • Wide operating voltage range allows for use in a variety of applications
  • Low power consumption extends battery life
  • Small package size saves space on the PCB

Technical Details

The SSM2250RUZ features a number of technical details that make it a well-suited choice for a wide range of applications. These include:

  • High output current (150 mA per channel): This allows the SSM2250RUZ to drive even the most demanding headphones, without any distortion.
  • Very low THD+N (0.003%): This results in excellent sound quality, with no audible distortion.
  • Wide operating voltage range (2.7 V to 5.5 V): This allows the SSM2250RUZ to be used in a variety of applications, including battery-powered devices.
  • Low power consumption: The SSM2250RUZ consumes very little power, even at high output levels. This extends battery life in portable devices.
  • Small package size (14-lead TSSOP): The SSM2250RUZ is packaged in a small 14-lead TSSOP package, which saves space on the PCB.

Conclusion

The SSM2250RUZ-REEL from Analog Devices is a high-performance stereo headphones class AB amplifier that is ideal for use in a wide range of portable and battery-powered applications. It features a high output current, very low THD+N, wide operating voltage range, low power consumption, and small package size.

You May Also Be Interested in

Rohm Semiconductor
IC AMP HDPH/SPEAKER LV 24HTSSOP
Lowest to $3.5775
Rohm Semiconductor
IC AMP AUDIO PWR 10W D 44TSSOP
Lowest to $3.9637
Diodes Incorporated
DUAL AUDIO POWER AMPLIFIER | IC AUDIO AMP DUAL 12HDIP
Need more? Email Us
Rohm Semiconductor
IC AMP AUDIO PWR 10W STER 48VQFN
Lowest to $2.5585
Rohm Semiconductor
IC AMP AUDIO .85W MONO D 9WLCSP
Lowest to $1.5860
Rohm Semiconductor
IC AMP AUDIO .5W MONO AB 8MSOP
Need more? Email Us
Rohm Semiconductor
IC SPEAKER AMP CLASS D 28-HTSSOP
Lowest to $2.8969
Rohm Semiconductor
IC AMP AUDIO PWR 5W STER 24TSSOP
Lowest to $1.8062
Rohm Semiconductor
IC AMP AUDIO MONO 1.5W VSON8
Lowest to $4.4326

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5640 $62.5600
95+ $1.2834 $121.9230
140+ $1.2432 $174.0480
195+ $1.2032 $234.6240
250+ $1.1630 $290.7500
335+ $1.0427 $349.3045
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,764 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess