EN
  • EN
  • DE

SSM2375CBZ-REEL7

Part No SSM2375CBZ-REEL7
Manufacturer Analog Devices Inc.
Catalog Linear - Amplifiers - Audio
Description Audio Amp Speaker 1-CH Mono 3.7W Class-D 9-Pin WLCSP EP T/R / IC AMP AUDIO 4.28W MONO D 9WLCSP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Reel - TR
Status Active
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 3.17W x 1 @ 4 Ohm
Supply Voltage - Operating 2.5 V to 5.5 V
Features Depop, Differential Inputs, I2C, Mute, Short-Circuit and Thermal Protection, Shutdown
Mounting SMD (SMT)
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 9-WLCSP (1.46x1.46)
Dimension 9-WFBGA, WLCSP
Win Source Part Number 030875-SSM2375CBZ-REEL7
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Application Field Used in Industrial
Family Name SSM2375
Introduction Date September 09, 2010
ECCN EAR99
Country of Origin Singapore
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian SSM2375CBZ-REEL7 CAD Model

Description

Product Overview: SSM2375CBZ-REEL7 from Analog Devices Inc.

The SSM2375CBZ-REEL7 is a high-quality, fully integrated, high-efficiency, Class-D audio amplifier designed by Analog Devices Inc. It is an ideal solution for portable electronic devices due to its low power consumption and small footprint. The SSM2375CBZ-REEL7 comes in a compact 9-ball, 1.5 mm x 1.5 mm WLCSP (Wafer Level Chip Scale Package), which makes it perfect for space-constrained applications.

Key Features

  • Output Power: Capable of delivering 3 W into 4 Ω and 1.5 W into 8 Ω loads at 5 V, providing ample power for most portable audio needs.
  • Efficiency: With a 90% efficiency rate, it conserves power, making it suitable for battery-powered devices.
  • Integrated Features: Comes with an integrated pop-and-click suppression circuitry that minimizes noise at power-up and shutdown, providing a smoother listening experience.
  • Supply Voltage: Operates over a wide 2.5 V to 5.5 V supply voltage range, allowing for flexibility in various system designs.
  • Protection: Features thermal overload and output short-circuit protection, ensuring reliability and durability of the device.

Applications

  • Mobile Phones
  • Portable Media Players
  • Tablet Computers
  • Portable Gaming Devices
  • GPS Units
  • Other Portable Electronics

The SSM2375CBZ-REEL7 is provided in a reel package, which facilitates efficient mounting and manufacturing processes, making it a convenient choice for mass production. Analog Devices Inc. ensures that this audio amplifier meets the high standards of performance and reliability that customers expect, making the SSM2375CBZ-REEL7 a top choice for designers looking to enhance the audio capabilities of their portable electronic products.

You May Also Be Interested in

UTC
65mA 1-Channel 20Wx1@4Ω Class AB TO-220Z7 Audio Amplifiers RoHS
Lowest to $0.8441
HGSEMI
6mA 2-Channel SOP-8 Audio Amplifiers RoHS
Lowest to $0.1109
Infineon Technologies
6mA 1-Channel Class D SOIC-20 Audio Amplifiers RoHS
Lowest to $4.3657
UTC
40mA 2-Channel 11Wx2@2Ω Class B HSIP-9B Audio Amplifiers RoHS
Lowest to $0.8004
Analog Devices Inc.
Class-D Audio Power Amplifier
Lowest to $10.9090
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Nsiway
4mA 1-Channel 2.8Wx1@4Ω Class D SOP-8 Audio Amplifiers RoHS
Lowest to $0.0874
SG Micro Corp
16mA Class D SOP-16L Audio Amplifiers RoHS
Lowest to $0.8732
STMicroelectronics
MULTIFUNCTION QUAD POWER AMPLIFIER WITH BUILT-IN DIAGNOSTICS FEATURES
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0834 $59.5870
130+ $0.8894 $115.6220
205+ $0.8616 $176.6280
280+ $0.8339 $233.4920
360+ $0.8062 $290.2320
480+ $0.7230 $347.0400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,960 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess