EN
  • EN
  • DE

SSM2603CPZ

Part No SSM2603CPZ
Manufacturer Analog Devices Inc.
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case QFN28
Manufacturer Analog Devices Inc.
Manufacturer Homepage www.analog.com
Win Source Part Number 742036-SSM2603CPZ
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SSM2603CPZ CAD Model

Description

SSM2603CPZ Audio Codec from Analog Devices Inc.

The SSM2603CPZ is a high-quality audio codec from Analog Devices Inc., designed to provide a comprehensive audio solution for a wide range of applications. This versatile integrated circuit combines audio AD (Analog-to-Digital) and DA (Digital-to-Analog) converters with a variety of additional features to offer an exceptional audio experience for users.

At the heart of the SSM2603CPZ lies a 24-bit, high-performance DAC and ADC which ensure pristine audio quality with a dynamic range of 98dB for DAC and 92dB for ADC, providing clear and accurate sound reproduction. The codec supports sample rates from 8 kHz to 96 kHz, catering to both standard and high-definition audio applications.

This codec is equipped with a two-channel DAC and a two-channel ADC, making it suitable for stereo audio applications such as portable media players, digital audio effects processors, and car audio systems. With its low power consumption and 3.3V power supply, the SSM2603CPZ is also ideal for battery-powered devices, ensuring longer operation times without compromising audio quality.

For enhanced user experience, the SSM2603CPZ features an I²S (Inter-IC Sound) interface, which simplifies the integration with digital audio systems and microcontrollers. This interface is accompanied by a flexible digital audio interface that supports I²S, left-justified, and right-justified modes, providing compatibility with a broad range of digital audio sources and processors.

The SSM2603CPZ is housed in a compact 28-lead TSSOP (Thin Shrink Small Outline Package), which makes it a space-saving solution for designs where board space is at a premium. The codec also includes a programmable microphone preamplifier and headphone driver, further reducing the need for external components and simplifying the overall design process.

In summary, the SSM2603CPZ from Analog Devices Inc. is a feature-rich audio codec that offers high-quality sound, low power consumption, and a versatile interface for an array of audio applications. Its integration of essential audio functions in a single chip makes it an excellent choice for designers looking to enhance the audio capabilities of their products with reliability and efficiency.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.8209 $52.3881
21+ $4.7762 $100.3002
33+ $4.6269 $152.6877
45+ $4.4777 $201.4965
58+ $4.3284 $251.0472
78+ $3.8806 $302.6868
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,223 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess