EN
  • EN
  • DE

AD584JHZ

Part No AD584JHZ
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description V-Ref Programmable 2.5V/5V/7.5V/10V 10mA 8-Pin TO-99
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family PMIC - Voltage Reference
Manufacturer Analog Devices Inc.
Win Source Part Number 171363-AD584JHZ
Popularity Low
Supply and Demand Status Limited
Family Name AD584
Introduction Date October 26, 1995
ECCN EAR99
Country of Origin Philippines
Estimated EOL Date Not Applicable
Ultra Librarian 3D Model Ultra Librarian AD584JHZ CAD Model

Description

Analog Devices Inc. AD584JHZ Precision Voltage Reference

The AD584JHZ is a high-precision voltage reference module from Analog Devices Inc., designed to offer a reliable and stable reference voltage for various applications. This component is part of the AD584 series, which is renowned for its accuracy and ease of use in creating a stable voltage source for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronic circuits.

Key Features:

  • Multiple Output Voltages: The AD584JHZ can provide selectable fixed voltages of 10V, 7.5V, 5V, and 2.5V, allowing for flexibility in various circuit configurations.
  • High Accuracy: With an initial accuracy of ±1mV for the 10V output, the device ensures precise voltage for critical applications.
  • Low Temperature Coefficient: It has an impressive temperature coefficient of only 30ppm/°C, ensuring the voltage reference remains consistent across a wide temperature range.
  • Low Noise: The AD584JHZ exhibits low noise, making it ideal for high-performance applications where a clean reference voltage is crucial.
  • Long-Term Stability: Demonstrating excellent long-term stability, this voltage reference can be relied upon for consistent performance over time.
  • Hermetically Sealed: The device is available in a hermetically sealed 8-lead TO-99 can, providing robust protection against environmental factors.

Applications:

The AD584JHZ is versatile and can be used in a wide array of applications, including:

  • Precision data systems
  • High-resolution conversion
  • Industrial control systems
  • Battery-powered and portable devices
  • Instrumentation and test equipment

Integrating the AD584JHZ into your design is straightforward, thanks to its ease of use and the comprehensive support provided by Analog Devices Inc. Whether you're developing precision instrumentation or any other application that demands a stable and accurate reference voltage, the AD584JHZ is a reliable choice that delivers consistent performance. With its combination of flexibility, stability, and precision, the AD584JHZ stands out as an essential component for high-precision electronic designs.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Nisshinbo Micro Devices Inc.
IC VREF SHUNT ADJ 1% SOT89-3 / Shunt Voltage Reference IC Adjustable 1.25V 13 VV ±1% 30 mA SOT-89-3
Lowest to $20.3732
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
IC VREF SHUNT ADJ 1.5% TO236AB / Shunt Voltage Reference IC Adjustable 1.24V 18 VV ±1.5% 70 mA SOT-23 (TO-236AB)
Lowest to $0.4897

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess