The TMP36FS is a precision temperature sensor from Analog Devices Inc., renowned for its high-quality and reliable semiconductor products. This temperature sensor is designed to provide accurate temperature readings without the need for any external calibration. It is an ideal solution for applications that require simple, yet precise temperature monitoring.
Key Features
- Voltage Output: The TMP36FS outputs a linear voltage proportional to the temperature, with a scaling factor of 10 mV/°C. This straightforward output can be easily interfaced with analog-to-digital converters (ADCs) or directly read by microcontrollers.
- Wide Temperature Range: It operates over a temperature range of -40°C to +125°C, making it versatile for a broad range of environments and applications.
- Low Power Consumption: Designed with power-sensitive applications in mind, the TMP36FS consumes very low power, typically less than 50 μA, which is critical for battery-operated devices.
- High Accuracy: It offers a high accuracy of ±2°C over the temperature range of -40°C to +125°C, ensuring reliable temperature readings for your applications.
- No External Calibration: The sensor is factory-calibrated and does not require any additional calibration, which simplifies the design and reduces the total cost of ownership.
Applications
The TMP36FS is suitable for a wide range of applications including:
- Environmental control systems
- Temperature monitoring inside electronics
- Battery management systems
- HVAC systems
- Medical and laboratory equipment
Technical Specifications
| Parameter |
Value |
| Temperature Range |
-40°C to +125°C |
| Accuracy |
±2°C |
| Supply Voltage |
2.7 V to 5.5 V |
| Output Voltage Scaling |
10 mV/°C |
| Quiescent Current |
<50 μA |
The TMP36FS from Analog Devices Inc. is a trusted choice for designers and engineers who require a hassle-free, precise temperature sensor for their projects. With its easy-to-use voltage output and robust design, it ensures accurate temperature measurement in a variety of settings.